Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCV855IPW
CDCV855IPW
Not For New Designs
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCV855IPW Datasheet
History Price: $2.48000
In Stock: 17360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCV855IPW vs CDC536DB
Part No
CDCV855IPW
CDC536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Not For New Designs
Active
Type
PLL Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
SSTL-2
TTL
Output
SSTL-2
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:6
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
180MHz
100MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP
28-SSOP