Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Silicon Labs CP2101-GMR
CP2101-GMR
Not For New Designs
Interface - Controllers
Description:
IC CTRLR BRIDGE USB-UART 28MLP
Manufacturer:
Silicon Labs
Datasheet:
CP2101-GMR Datasheet
History Price: $7.29000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CP2101-GMR vs CP2103-GM
Part No
CP2101-GMR
CP2103-GM
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Silicon Labs
Silicon Labs
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
22mA
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
28-QFN (5x5)