CP2103-GM
CP2103-GM
Not For New Designs
Description:  IC CTRLR BRIDGE USB-UART 28QFN
Manufacturer:  Silicon Labs
Datasheet:   CP2103-GM Datasheet
History Price: $11.20000
In Stock: 15600
CP2103-GM Specification
Specification
Part No
CP2103-GM
Category
Interface - Controllers
Manufacturer
Silicon Labs
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
CP2103-GM PDF Datasheet
CP2103-GM Related Parts
CP2101
CP2101
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2101-GM
CP2101-GM
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101-GMR
CP2101-GMR
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101R
CP2101R
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2102-GM
CP2102-GM
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102-GMR
CP2102-GMR
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102N-A01-GQFN20
CP2102N-A01-GQFN20
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN20R
CP2102N-A01-GQFN20R
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN24
CP2102N-A01-GQFN24
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN24R
CP2102N-A01-GQFN24R
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN28
CP2102N-A01-GQFN28
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A01-GQFN28R
CP2102N-A01-GQFN28R
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2103-GM Compare Parts
  • CP2103-GM vs CP2615-A02-GM
  • CP2103-GM vs CP2615-A01-GMR
  • CP2103-GM vs CP2615-A01-GM
  • CP2103-GM vs CP2201-GMR
  • CP2103-GM vs CP2200-GQR
  • CP2103-GM vs CP2200-GQ
  • CP2103-GM vs CP2130-F01-GMR
  • CP2103-GM vs CP2130-F01-GM
  • CP2103-GM vs CP2114-B02-GMR
  • CP2103-GM vs CP2114-B02-GM
  • CP2103-GM vs CP2114-B01-GMR
  • CP2103-GM vs CP2114-B01-GM
  • CP2103-GM vs CP2112-F03-GMR
  • CP2103-GM vs CP2112-F03-GM
  • CP2103-GM vs CP2112-F02-GMR
  • CP2103-GM vs CP2112-F01-GM
  • CP2103-GM vs CP2110-F02-GM1R
  • CP2103-GM vs CP2110-F02-GM1
  • CP2103-GM vs CP2110-F01-GMR
  • CP2103-GM vs CP2110-F01-GM
  • CP2103-GM vs CP2109-A01-GMR
  • CP2103-GM vs CP2109-A01-GM
  • CP2103-GM vs CP2108-B03-GMR
  • CP2103-GM vs CP2108-B03-GM
  • CP2103-GM vs CP2108-B02-GMR
  • CP2103-GM vs CP2108-B01-GMR
  • CP2103-GM vs CP2108-B01-GM
  • CP2103-GM vs CP2105-F01-GMR
  • CP2103-GM vs CP2105-F01-GM
  • CP2103-GM vs CP2104-F03-GMR
  • CP2103-GM vs CP2104-F03-GM
  • CP2103-GM vs CP2103-GMR
  • CP2103-GM vs CP2102N-A02-GQFN28R
  • CP2103-GM vs CP2102N-A02-GQFN28
  • CP2103-GM vs CP2102N-A02-GQFN24R
  • CP2103-GM vs CP2102N-A02-GQFN24
  • CP2103-GM vs CP2102N-A02-GQFN20R
  • CP2103-GM vs CP2102N-A02-GQFN20
  • CP2103-GM vs CP2102N-A01-GQFN28R
  • CP2103-GM vs CP2102N-A01-GQFN28
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.