Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Silicon Labs CP2101-GMR
CP2101-GMR
Not For New Designs
Interface - Controllers
Description:
IC CTRLR BRIDGE USB-UART 28MLP
Manufacturer:
Silicon Labs
Datasheet:
CP2101-GMR Datasheet
History Price: $7.29000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CP2101-GMR Specification
Specification
Part No
CP2101-GMR
Category
Interface - Controllers
Manufacturer
Silicon Labs
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
22mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
CP2101-GMR PDF Datasheet
CP2101-GMR Datasheet
Click and Download: CP2101-GMR Datasheet
CP2101-GMR Related Parts
CP2101
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2101-GM
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101R
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2102-GM
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102-GMR
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102N-A01-GQFN20
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN20R
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN24
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN24R
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN28
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A01-GQFN28R
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A02-GQFN20
Silicon Labs
IC USB TO UART BRIDGE QFN20
CP2101-GMR Compare Parts
CP2101-GMR vs CP2615-A02-GM
CP2101-GMR vs CP2615-A01-GMR
CP2101-GMR vs CP2615-A01-GM
CP2101-GMR vs CP2201-GMR
CP2101-GMR vs CP2200-GQR
CP2101-GMR vs CP2200-GQ
CP2101-GMR vs CP2130-F01-GMR
CP2101-GMR vs CP2130-F01-GM
CP2101-GMR vs CP2114-B02-GMR
CP2101-GMR vs CP2114-B02-GM
CP2101-GMR vs CP2114-B01-GMR
CP2101-GMR vs CP2114-B01-GM
CP2101-GMR vs CP2112-F03-GMR
CP2101-GMR vs CP2112-F03-GM
CP2101-GMR vs CP2112-F02-GMR
CP2101-GMR vs CP2112-F01-GM
CP2101-GMR vs CP2110-F02-GM1R
CP2101-GMR vs CP2110-F02-GM1
CP2101-GMR vs CP2110-F01-GMR
CP2101-GMR vs CP2110-F01-GM
CP2101-GMR vs CP2109-A01-GMR
CP2101-GMR vs CP2109-A01-GM
CP2101-GMR vs CP2108-B03-GMR
CP2101-GMR vs CP2108-B03-GM
CP2101-GMR vs CP2108-B02-GMR
CP2101-GMR vs CP2108-B01-GMR
CP2101-GMR vs CP2108-B01-GM
CP2101-GMR vs CP2105-F01-GMR
CP2101-GMR vs CP2105-F01-GM
CP2101-GMR vs CP2104-F03-GMR
CP2101-GMR vs CP2104-F03-GM
CP2101-GMR vs CP2103-GMR
CP2101-GMR vs CP2103-GM
CP2101-GMR vs CP2102N-A02-GQFN28R
CP2101-GMR vs CP2102N-A02-GQFN28
CP2101-GMR vs CP2102N-A02-GQFN24R
CP2101-GMR vs CP2102N-A02-GQFN24
CP2101-GMR vs CP2102N-A02-GQFN20R
CP2101-GMR vs CP2102N-A02-GQFN20
CP2101-GMR vs CP2102N-A01-GQFN28R
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast