☰
CS2000CP-EZZ
CS2000CP-EZZ
Active
Description:  IC CLK GEN/MULT CTRL PORT 10MSOP
Manufacturer:  Cirrus Logic
History Price: $15.57000
In Stock: 39040
CS2000CP-EZZ vs CS2100CP-EZZ
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
-
Fractional N Synthesizer
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:2
2:2
Differential - Input:Output
No/No
No/No
Frequency - Max
75MHz
75MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP