CS2100CP-EZZ
CS2100CP-EZZ
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
History Price: $16.25698
In Stock: 25200
CS2100CP-EZZ Specification
Specification
Part No
CS2100CP-EZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2100CP-EZZ PDF Datasheet
CS2100CP-EZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2100CP-EZZ Description
The Cirrus Logic CS2100CP-EZZ is a highly integrated clock generator designed for various audio applications, including digital audio systems, consumer electronics, and professional audio equipment. This device is known for its precision, low jitter performance, and flexibility, making it an ideal choice for applications that require high-quality clock signals.

## Overview

The CS2100CP-EZZ is a programmable clock generator that can produce multiple clock outputs from a single input reference clock. It is particularly well-suited for generating audio sample rates and can be configured to meet the specific timing requirements of various digital audio interfaces. The device supports a wide range of output frequencies and provides low phase noise, which is critical for maintaining audio fidelity.

## Key Specifications

1. Input Frequency Range:
- The CS2100CP-EZZ accepts a wide range of input frequencies, typically from 1 MHz to 30 MHz.

2. Output Frequencies:
- The device can generate multiple output frequencies, including standard audio sample rates such as 44.1 kHz, 48 kHz, 96 kHz, and 192 kHz. The output frequency can be programmed to meet specific application needs.

3. Jitter Performance:
- The CS2100CP-EZZ features low jitter performance, typically less than 1 ps RMS, which is essential for high-quality audio applications to minimize distortion and maintain signal integrity.

4. Power Supply:
- Operating voltage: 3.3V ± 10%
- Power consumption: Typically around 50 mW, depending on the configuration and output load.

5. Output Configuration:
- The device can provide multiple clock outputs, typically up to 4 outputs, which can be independently configured for different frequencies.

6. Phase-Locked Loop (PLL):
- The CS2100CP-EZZ includes an integrated PLL that allows for frequency multiplication and low jitter clock generation. The PLL can be configured for various loop bandwidths to optimize performance for different applications.

7. Control Interface:
- The device features a serial control interface (I2C or SPI) that allows for easy programming and configuration of output frequencies, PLL settings, and other parameters.

8. Temperature Range:
- Operating temperature: -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Package Type:
- The CS2100CP-EZZ is available in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is compact and suitable for space-constrained designs.

## Features

- Programmable Output Frequencies: The ability to program multiple output frequencies makes the CS2100CP-EZZ versatile for various audio applications, allowing designers to tailor the clock signals to their specific needs.

- Low Phase Noise: The low jitter and phase noise characteristics ensure high-quality audio performance, which is critical in professional audio and consumer electronics.

- Flexible Control Interface: The serial control interface allows for easy integration into digital systems, enabling real-time adjustments and configurations.

- Robust Performance: With a wide operating temperature range and low power consumption, the CS2100CP-EZZ is designed for reliability in demanding environments.

## Applications

The Cirrus Logic CS2100CP-EZZ is suitable for a variety of applications, including:

- Digital audio systems (e.g., DACs, ADCs, and audio processors)
- Consumer electronics (e.g., televisions, soundbars, and home theater systems)
- Professional audio equipment (e.g., mixers, recorders, and amplifiers)
- Telecommunications equipment
- Automotive audio systems

## Conclusion

The Cirrus Logic CS2100CP-EZZ is a highly capable clock generator that offers flexibility, low jitter performance, and robust reliability for a wide range of audio applications. Its programmable features and low power consumption make it an excellent choice for designers looking to enhance the performance of their digital audio systems while maintaining high-quality sound reproduction.
CS2100CP-EZZ Compare Parts
  • CS2100CP-EZZ vs CS2300P-EZZ
  • CS2100CP-EZZ vs CS2300P-DZZR
  • CS2100CP-EZZ vs CS2300P-DZZ
  • CS2100CP-EZZ vs CS2300P-CZZR
  • CS2100CP-EZZ vs CS2300P-CZZ
  • CS2100CP-EZZ vs CS2300CP-EZZR
  • CS2100CP-EZZ vs CS2300CP-EZZ
  • CS2100CP-EZZ vs CS2300CP-DZZR
  • CS2100CP-EZZ vs CS2300CP-DZZ
  • CS2100CP-EZZ vs CS2300CP-CZZR
  • CS2100CP-EZZ vs CS2300CP-CZZ
  • CS2100CP-EZZ vs CS230014-CZZR
  • CS2100CP-EZZ vs CS230014-CZZ
  • CS2100CP-EZZ vs CS230012-CZZR
  • CS2100CP-EZZ vs CS230012-CZZ
  • CS2100CP-EZZ vs CS230011-CZZR
  • CS2100CP-EZZ vs CS230011-CZZ
  • CS2100CP-EZZ vs CS230009-CZZR
  • CS2100CP-EZZ vs CS230009-CZZ
  • CS2100CP-EZZ vs CS230008-CZZR
  • CS2100CP-EZZ vs CS230008-CZZ
  • CS2100CP-EZZ vs CS230003-CZZR
  • CS2100CP-EZZ vs CS230003-CZZ
  • CS2100CP-EZZ vs CS230002-CZZR
  • CS2100CP-EZZ vs CS230001-CZZR
  • CS2100CP-EZZ vs CS230001-CZZ
  • CS2100CP-EZZ vs CS2200P-DZZR
  • CS2100CP-EZZ vs CS2200P-DZZ
  • CS2100CP-EZZ vs CS2200P-CZZR
  • CS2100CP-EZZ vs CS2200P-CZZ
  • CS2100CP-EZZ vs CS2200CP-DZZ
  • CS2100CP-EZZ vs CS2200CP-CZZR
  • CS2100CP-EZZ vs CS2200CP-CZZ
  • CS2100CP-EZZ vs CS220002-CZZ
  • CS2100CP-EZZ vs CS2100P-DZZR
  • CS2100CP-EZZ vs CS2100P-DZZ
  • CS2100CP-EZZ vs CS2100P-CZZR
  • CS2100CP-EZZ vs CS2100P-CZZ
  • CS2100CP-EZZ vs CS2100CP-EZZR
  • CS2100CP-EZZ vs CS2100CP-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller