☰
CS2000CP-EZZ
CS2000CP-EZZ
Active
Description:  IC CLK GEN/MULT CTRL PORT 10MSOP
Manufacturer:  Cirrus Logic
History Price: $15.57000
In Stock: 39040
CS2000CP-EZZ Specification
Specification
Part No
CS2000CP-EZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2000CP-EZZ PDF Datasheet
CS2000CP-EZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210007-CZZ
CS210007-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ Compare Parts
  • CS2000CP-EZZ vs CS2300P-EZZ
  • CS2000CP-EZZ vs CS2300P-DZZR
  • CS2000CP-EZZ vs CS2300P-DZZ
  • CS2000CP-EZZ vs CS2300P-CZZR
  • CS2000CP-EZZ vs CS2300P-CZZ
  • CS2000CP-EZZ vs CS2300CP-EZZR
  • CS2000CP-EZZ vs CS2300CP-EZZ
  • CS2000CP-EZZ vs CS2300CP-DZZR
  • CS2000CP-EZZ vs CS2300CP-DZZ
  • CS2000CP-EZZ vs CS2300CP-CZZR
  • CS2000CP-EZZ vs CS2300CP-CZZ
  • CS2000CP-EZZ vs CS230014-CZZR
  • CS2000CP-EZZ vs CS230014-CZZ
  • CS2000CP-EZZ vs CS230012-CZZR
  • CS2000CP-EZZ vs CS230012-CZZ
  • CS2000CP-EZZ vs CS230011-CZZR
  • CS2000CP-EZZ vs CS230011-CZZ
  • CS2000CP-EZZ vs CS230009-CZZR
  • CS2000CP-EZZ vs CS230009-CZZ
  • CS2000CP-EZZ vs CS230008-CZZR
  • CS2000CP-EZZ vs CS230008-CZZ
  • CS2000CP-EZZ vs CS230003-CZZR
  • CS2000CP-EZZ vs CS230003-CZZ
  • CS2000CP-EZZ vs CS230002-CZZR
  • CS2000CP-EZZ vs CS230001-CZZR
  • CS2000CP-EZZ vs CS230001-CZZ
  • CS2000CP-EZZ vs CS2200P-DZZR
  • CS2000CP-EZZ vs CS2200P-DZZ
  • CS2000CP-EZZ vs CS2200P-CZZR
  • CS2000CP-EZZ vs CS2200P-CZZ
  • CS2000CP-EZZ vs CS2200CP-DZZ
  • CS2000CP-EZZ vs CS2200CP-CZZR
  • CS2000CP-EZZ vs CS2200CP-CZZ
  • CS2000CP-EZZ vs CS220002-CZZ
  • CS2000CP-EZZ vs CS2100P-DZZR
  • CS2000CP-EZZ vs CS2100P-DZZ
  • CS2000CP-EZZ vs CS2100P-CZZR
  • CS2000CP-EZZ vs CS2100P-CZZ
  • CS2000CP-EZZ vs CS2100CP-EZZR
  • CS2000CP-EZZ vs CS2100CP-EZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos