CS3310-KSZR
CS3310-KSZR
Obsolete
Description:  IC VOLUME CONTROL 16SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS3310-KSZR Datasheet
History Price: Obsolete
In Stock: 8400
CS3310-KSZR vs CS3310-KS
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Volume Control
Volume Control
Applications
Audio Systems
Audio Systems
Number of Channels
2
2
Interface
SPI
Serial
Voltage - Supply
4.75V ~ 5.25V
?.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-95.5dB, +31.5dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC