CS3310-KSZR
CS3310-KSZR
Obsolete
Description:  IC VOLUME CONTROL 16SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS3310-KSZR Datasheet
History Price: Obsolete
In Stock: 8400
CS3310-KSZR Specification
Specification
Part No
CS3310-KSZR
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Volume Control
Applications
Audio Systems
Number of Channels
2
Interface
SPI
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
-95.5dB, +31.5dB
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
CS3310-KSZR PDF Datasheet
CS3310-KSZR Related Parts
CS3308-CQZ
CS3308-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308-CQZR
CS3308-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308K-CQZ
CS3308K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3308K-CQZR
CS3308K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KS
CS3310-KS
Cirrus Logic
CS3310 - STEREO DIGITAL VOLUME C
CS3310-KSR
CS3310-KSR
Cirrus Logic
STEREO DIGITAL VOLUME CONTROL
CS3310-KSZ
CS3310-KSZ
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3318-CQZ
CS3318-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318-CQZR
CS3318-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318K-CQZ
CS3318K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3318K-CQZR
CS3318K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KSZR Description
The Cirrus Logic CS3310-KSZR is a high-performance digital-to-analog converter (DAC) designed for audio applications. It is particularly well-suited for high-fidelity audio systems, including professional audio equipment, home theater systems, and portable audio devices. Below is a detailed overview of the CS3310-KSZR, including its specifications and features.

## Overview

The CS3310-KSZR is a member of Cirrus Logic's family of audio DACs, known for their low distortion, high dynamic range, and excellent signal-to-noise ratio (SNR). This device is designed to provide high-quality audio output with minimal noise and distortion, making it ideal for applications that require precise audio reproduction.

## Key Features

1. High Performance: The CS3310-KSZR offers a high dynamic range of up to 120 dB, ensuring that both quiet and loud sounds are reproduced accurately without distortion.

2. Low Total Harmonic Distortion (THD): The device features a low THD of less than 0.001%, which contributes to the clarity and fidelity of the audio output.

3. Wide Frequency Response: The DAC supports a wide frequency response range, making it suitable for various audio applications, from music playback to professional audio mixing.

4. Digital Audio Interface: The CS3310-KSZR supports multiple digital audio interfaces, including I2S and PCM, allowing for easy integration into various audio systems.

5. Integrated Volume Control: The device includes an integrated digital volume control, enabling precise adjustments to the audio output level without introducing noise.

6. Low Power Consumption: Designed for efficiency, the CS3310-KSZR operates with low power consumption, making it suitable for battery-powered devices.

7. Single Supply Operation: The DAC can operate from a single power supply, simplifying the design of audio systems and reducing the number of required components.

## Specifications

- Dynamic Range: 120 dB (typical)
- Total Harmonic Distortion (THD): < 0.001% (typical)
- Signal-to-Noise Ratio (SNR): 120 dB (typical)
- Frequency Response: 20 Hz to 20 kHz (±0.5 dB)
- Sampling Rates: Up to 192 kHz
- Bit Depth: 24-bit
- Power Supply Voltage: 3.3V to 5V
- Power Consumption: Typically 50 mW
- Package Type: QFN (Quad Flat No-lead) package
- Operating Temperature Range: -40°C to +85°C

## Applications

The CS3310-KSZR is suitable for a variety of applications, including:

- Professional Audio Equipment: Used in mixing consoles, audio interfaces, and studio monitors.
- Consumer Electronics: Ideal for high-end home audio systems, soundbars, and portable music players.
- Telecommunications: Can be integrated into devices requiring high-quality audio playback, such as smartphones and tablets.

## Conclusion

The Cirrus Logic CS3310-KSZR is a versatile and high-performance DAC that meets the demands of modern audio applications. With its impressive specifications, low distortion, and high dynamic range, it is an excellent choice for designers looking to enhance the audio quality of their products. Whether in professional audio equipment or consumer electronics, the CS3310-KSZR delivers exceptional audio performance, making it a valuable component in any high-fidelity audio system.
CS3310-KSZR Compare Parts
  • CS3310-KSZR vs CS3318K-CQZ
  • CS3310-KSZR vs CS3318-CQZR
  • CS3310-KSZR vs CS3318-CQZ
  • CS3310-KSZR vs CS3310-KSZ
  • CS3310-KSZR vs CS3310-KSR
  • CS3310-KSZR vs CS3310-KS
  • CS3310-KSZR vs CS3308K-CQZR
  • CS3310-KSZR vs CS3308K-CQZ
  • CS3310-KSZR vs CS3308-CQZR
  • CS3310-KSZR vs CS3308-CQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!