Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Cirrus Logic CS4412A-CNZ
CS4412A-CNZ
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP D DUAL/QUAD 30W 48QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS4412A-CNZ Datasheet
History Price: Obsolete
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4412A-CNZ vs CS44L11-CZZ
Part No
CS4412A-CNZ
CS44L11-CZZ
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
Popguard
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
23mW x 2 @ 16Ohm
Voltage - Supply
8V ~ 18V
1.8V ~ 2.4V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Bass and Treble Boost, Depop, Digital Inputs, I2C, Mute, Tone and Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
48-QFN-EP (9x9)
16-TSSOP
Package / Case
48-QFN
16-TSSOP (0.173", 4.40mm Width)