CS4412A-CNZ
CS4412A-CNZ
Obsolete
Description:  IC AMP D DUAL/QUAD 30W 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4412A-CNZ Datasheet
History Price: Obsolete
In Stock: 24800
CS4412A-CNZ Specification
Specification
Part No
CS4412A-CNZ
Category
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Series
Popguard
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
48-QFN-EP (9x9)
Package / Case
48-QFN
CS4412A-CNZ PDF Datasheet
CS4412A-CNZ Related Parts
CS44130-CNZ
CS44130-CNZ
Cirrus Logic
IC AMP CLASS D DL/QUAD 60W 48QFN
CS44L11-CZZ
CS44L11-CZZ
Cirrus Logic
IC AMP CLASS D STER 23MW 16TSSOP
CS44L11-CZZR
CS44L11-CZZR
Cirrus Logic
CLASS-D PWM HEADPHONE AMPLIFIER
CS4525-CNZ
CS4525-CNZ
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS4525-CNZR
CS4525-CNZR
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS4412A-CNZR
CS4412A-CNZR
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS4412A-CNZ Compare Parts
  • CS4412A-CNZ vs CS4525-CNZ
  • CS4412A-CNZ vs CS44L11-CZZR
  • CS4412A-CNZ vs CS44L11-CZZ
  • CS4412A-CNZ vs CS44130-CNZ
  • CS4412A-CNZ vs CS4412A-CNZR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.