Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY2077FSXC
CY2077FSXC
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY2077FSXC Datasheet
History Price: $35.11000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY2077FSXC vs CY29773AI
Part No
CY2077FSXC
CY29773AI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Cypress Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Clock Generator
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
LVCMOS, LVPECL
Output
CMOS, TTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz, 133MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.3V, 5V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)