CY2077FSXC
CY2077FSXC
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   CY2077FSXC Datasheet
History Price: $35.11000
In Stock: 3600
CY2077FSXC Specification
Specification
Part No
CY2077FSXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS, TTL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
100MHz, 133MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY2077FSXC PDF Datasheet
CY2077FSXC Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2077SC-186
CY2077SC-186
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2077FSXC Description
Product Overview

The Infineon Technologies CY2077FSXC is a highly programmable, low-cost clock generator designed to replace crystals, crystal oscillators, and standard system clocks in a variety of consumer, computing, and communication applications. This device is part of the Cypress (now Infineon) CY2077 family and is notable for its ability to provide multiple output frequencies from a single, low-cost external crystal reference. With integrated PLLs (Phase-Locked Loops), spread spectrum capabilities, and I²C programmability, the CY2077FSXC offers flexibility for timing-critical applications such as PC motherboards, printers, consumer audio-video systems, and embedded controllers.

Packaged in an 8-pin SOIC (Small Outline Integrated Circuit) format, the CY2077FSXC is optimized for minimal board space, low power consumption, and compatibility with 3.3 V power rails. It supports multiple output frequencies, programmable spread spectrum modulation for EMI reduction, and various output drive capabilities. These features make it suitable for systems where clock flexibility and spectral cleanliness are critical.

Key Features

* Programmable clock generator with up to three output clocks
* Low-cost replacement for crystal oscillators and fixed-frequency clock sources
* Integrated PLL for flexible frequency synthesis
* I²C-compatible interface for in-system programmability
* Spread spectrum clocking for EMI reduction
* External crystal frequency typically 8 MHz to 30 MHz
* Configurable output frequencies up to 200 MHz
* 3.3 V operation with low power consumption
* 8-pin SOIC package
* Industrial temperature range operation

Electrical Specifications

* Operating Voltage (VDD): 3.3 V ±10%
* Input Frequency (Crystal): 8 MHz to 30 MHz
* Output Frequency Range:

* CLK1, CLK2, CLK3: Up to 200 MHz (depending on configuration)
* Output Format: LVCMOS
* Output Drive Strength: 8 mA (typical), configurable
* Duty Cycle: 45% to 55% typical
* Cycle-to-Cycle Jitter: < 250 ps (typical)
* Long-Term Stability: Depends on reference crystal; typically within ±50 ppm
* Power Consumption:

* Active: < 40 mA typical at 3.3 V
* Standby/Power-down: < 10 µA
* ESD Protection: 2 kV HBM
* I²C Interface Voltage Compatibility: 3.3 V
* Programmability: Supports EEPROM-based configuration or one-time programmable (OTP) setups
* Package: 8-SOIC (150 mils)
* Operating Temperature Range: –40 °C to +85 °C (Industrial grade)

Functional Description

The CY2077FSXC is designed to replace fixed-frequency oscillators in systems that require multiple, customizable clock signals. Its core functionality is based on an internal PLL that multiplies the input crystal reference frequency to generate the desired output clocks. This allows developers to choose nearly any output frequency (within device limits) by programming divider and multiplier values via the I²C interface.

The device supports multiple output configurations, making it ideal for applications requiring several asynchronous or phase-aligned clocks. In addition, the inclusion of spread spectrum modulation helps reduce electromagnetic interference (EMI) by dithering the clock signal in a controlled manner. This is especially useful in applications such as PCs or printers, where regulatory EMI limits are strict.

The CY2077FSXC also provides low jitter and a stable clock source, ensuring reliable operation in digital communication or data acquisition systems. By integrating clock generation and EMI mitigation in one IC, the CY2077FSXC reduces BOM cost and simplifies PCB design.

Typical Applications

* Consumer electronics (DVD players, audio systems, set-top boxes)
* PC motherboards and peripherals
* Printers and MFPs (multi-function peripherals)
* Industrial control systems
* Embedded controllers and microcontroller-based designs
* Networking and communication equipment
* Low-EMI digital designs
* FPGA and DSP clocking

Design Considerations

* Crystal Selection: The performance of the CY2077FSXC heavily depends on the quality and accuracy of the external crystal. A ±20 ppm crystal is typically recommended.
* Programming: Device configuration is performed via an I²C-compatible interface. Depending on the variant, OTP or EEPROM programming may be available. Programming tools are needed to define output frequencies, enable spread spectrum, and select output drive levels.
* Spread Spectrum Use: When EMI reduction is a requirement, enabling spread spectrum can lower peak emissions by several dB. This is especially effective in systems passing FCC or CISPR Class B limits.
* Power Supply Decoupling: Proper decoupling (e.g., 0.1 μF and 10 μF capacitors close to VDD) is recommended for stable performance.
* Thermal Considerations: The device is low-power and does not require a heat sink under typical conditions, but airflow and layout considerations still apply.
* Layout Recommendations: Keep crystal traces short and shielded. Avoid routing clock outputs adjacent to noisy or sensitive analog lines. Use controlled impedance if high-frequency clock traces are long.

Summary

The Infineon CY2077FSXC is a versatile, programmable clock generator that offers an effective replacement for fixed-frequency crystal oscillators in a wide range of applications. With I²C programmability, multiple clock outputs, integrated PLL architecture, and spread spectrum modulation, it provides system designers with the flexibility to generate customized timing signals while reducing EMI. Its small footprint, low power operation, and broad configurability make it an excellent solution for embedded, consumer, and industrial systems that demand cost-effective, configurable clocking with minimal external components.
CY2077FSXC Compare Parts
  • CY2077FSXC vs CY2XP24ZXC
  • CY2077FSXC vs CY2XP241ZXI
  • CY2077FSXC vs CY2XP21ZXC
  • CY2077FSXC vs CY2XL13ZXI01
  • CY2077FSXC vs CY2XL12ZXI02
  • CY2077FSXC vs CY2XL12ZXI01
  • CY2077FSXC vs CY2XL11ZXI
  • CY2077FSXC vs CY2XF24LXI008T
  • CY2077FSXC vs CY2XF24LXI006T
  • CY2077FSXC vs CY2XF23FLXC
  • CY2077FSXC vs CY2X014LXC012T
  • CY2077FSXC vs CY2VC521ZXC-2T
  • CY2077FSXC vs CY2VC521ZXC-2
  • CY2077FSXC vs CY2VC511ZXCT
  • CY2077FSXC vs CY2VC511ZXC
  • CY2077FSXC vs CY2V9950AC
  • CY2077FSXC vs CY2SSTV850ZIT
  • CY2077FSXC vs CY2SSTV850ZI
  • CY2077FSXC vs CY2SSTV850ZI
  • CY2077FSXC vs CY2SSTV850ZCT
  • CY2077FSXC vs CY2SSTV850ZC
  • CY2077FSXC vs CY2SSTV850ZC
  • CY2077FSXC vs CY29973AXIT
  • CY2077FSXC vs CY29973AXI
  • CY2077FSXC vs CY29973AIT
  • CY2077FSXC vs CY29973AI
  • CY2077FSXC vs CY29972AXIT
  • CY2077FSXC vs CY29972AXI
  • CY2077FSXC vs CY29972AIT
  • CY2077FSXC vs CY29972AI
  • CY2077FSXC vs CY29775AXIT
  • CY2077FSXC vs CY29775AXI
  • CY2077FSXC vs CY29775AI
  • CY2077FSXC vs CY29774AXIT
  • CY2077FSXC vs CY29774AXI
  • CY2077FSXC vs CY29773AXIT
  • CY2077FSXC vs CY29773AXI
  • CY2077FSXC vs CY29773AI
  • CY2077FSXC vs CY29772AXIT
  • CY2077FSXC vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.