CY29773AI
CY29773AI
Active
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY29773AI Datasheet
History Price: $3.55000
In Stock: 26400
CY29773AI Specification
Specification
Part No
CY29773AI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Input
LVCMOS, LVPECL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
4:12
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-TQFP
Supplier Device Package
52-TQFP (10x10)
CY29773AI PDF Datasheet
CY29773AI Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY29773AI Compare Parts
  • CY29773AI vs CY2XP24ZXC
  • CY29773AI vs CY2XP241ZXI
  • CY29773AI vs CY2XP21ZXC
  • CY29773AI vs CY2XL13ZXI01
  • CY29773AI vs CY2XL12ZXI02
  • CY29773AI vs CY2XL12ZXI01
  • CY29773AI vs CY2XL11ZXI
  • CY29773AI vs CY2XF24LXI008T
  • CY29773AI vs CY2XF24LXI006T
  • CY29773AI vs CY2XF23FLXC
  • CY29773AI vs CY2X014LXC012T
  • CY29773AI vs CY2VC521ZXC-2T
  • CY29773AI vs CY2VC521ZXC-2
  • CY29773AI vs CY2VC511ZXCT
  • CY29773AI vs CY2VC511ZXC
  • CY29773AI vs CY2V9950AC
  • CY29773AI vs CY2SSTV850ZIT
  • CY29773AI vs CY2SSTV850ZI
  • CY29773AI vs CY2SSTV850ZI
  • CY29773AI vs CY2SSTV850ZCT
  • CY29773AI vs CY2SSTV850ZC
  • CY29773AI vs CY2SSTV850ZC
  • CY29773AI vs CY29973AXIT
  • CY29773AI vs CY29973AXI
  • CY29773AI vs CY29973AIT
  • CY29773AI vs CY29973AI
  • CY29773AI vs CY29972AXIT
  • CY29773AI vs CY29972AXI
  • CY29773AI vs CY29972AIT
  • CY29773AI vs CY29972AI
  • CY29773AI vs CY29775AXIT
  • CY29773AI vs CY29775AXI
  • CY29773AI vs CY29775AI
  • CY29773AI vs CY29774AXIT
  • CY29773AI vs CY29774AXI
  • CY29773AI vs CY29773AXIT
  • CY29773AI vs CY29773AXI
  • CY29773AI vs CY29772AXIT
  • CY29773AI vs CY29772AXI
  • CY29773AI vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4