☰
DAC7611UB
DAC7611UB
Active
Description:  IC DAC 12BIT V-OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC7611UB Datasheet
History Price: $13.18000
In Stock: 160
DAC7611UB vs DAC904E
Part No
Series
-
SpeedPlus
Packaging
Bulk or Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
14
Number of D/A Converters
1
1
Settling Time
7μs (Typ)
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.25
?, ?.5
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP
Mounting Type
Surface Mount
Surface Mount