☰
DAC7611UB
DAC7611UB
Active
Description:  IC DAC 12BIT V-OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC7611UB Datasheet
History Price: $13.18000
In Stock: 37520
DAC7611UB Specification
Specification
Part No
DAC7611UB
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
7μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
?.25, ?.25
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
DAC7611UB Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC7611UB Compare Parts
  • DAC7611UB vs DAC9881SRGET
  • DAC7611UB vs DAC9881SRGER
  • DAC7611UB vs DAC9881SBRGET
  • DAC7611UB vs DAC9881SBRGER
  • DAC7611UB vs DAC91001PFBT
  • DAC7611UB vs DAC91001PFBR
  • DAC7611UB vs DAC908U/1K
  • DAC7611UB vs DAC908U
  • DAC7611UB vs DAC908E/2K5
  • DAC7611UB vs DAC908E
  • DAC7611UB vs DAC904UG4
  • DAC7611UB vs DAC904U/1K
  • DAC7611UB vs DAC904U
  • DAC7611UB vs DAC904E/2K5G4
  • DAC7611UB vs DAC904E/2K5
  • DAC7611UB vs DAC904E
  • DAC7611UB vs DAC902UG4
  • DAC7611UB vs DAC902U/1K
  • DAC7611UB vs DAC902U
  • DAC7611UB vs DAC902EG4
  • DAC7611UB vs DAC902E/2K5G4
  • DAC7611UB vs DAC902E/2K5
  • DAC7611UB vs DAC902E
  • DAC7611UB vs DAC900U/1K
  • DAC7611UB vs DAC900U
  • DAC7611UB vs DAC900TPWRQ1
  • DAC7611UB vs DAC900E/2K5G4
  • DAC7611UB vs DAC900E/2K5
  • DAC7611UB vs DAC900E
  • DAC7611UB vs DAC8881SRGETG4
  • DAC7611UB vs DAC8881SRGET
  • DAC7611UB vs DAC8881SRGER
  • DAC7611UB vs DAC8871SPWR
  • DAC7611UB vs DAC8871SPWG4
  • DAC7611UB vs DAC8871SPW
  • DAC7611UB vs DAC8871SBPWR
  • DAC7611UB vs DAC8871SBPWG4
  • DAC7611UB vs DAC8871SBPW
  • DAC7611UB vs DAC8841FW
  • DAC7611UB vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend