☰
DAC904E
DAC904E
Active
Description:  IC DAC 14BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC904E Datasheet
History Price: $21.27000
In Stock: 15520
DAC904E Specification
Specification
Part No
DAC904E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
14
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC904E PDF Datasheet
DAC904E Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC904E Description
Product Overview

The Texas Instruments DAC904E is a high-performance Digital-to-Analog Converter (DAC) designed for a range of precision applications requiring high-speed and high-resolution conversion. This DAC is engineered to provide excellent linearity and low power consumption, making it ideal for applications such as signal generation, instrumentation, and industrial control systems. The DAC904E features a 14-bit resolution and operates at a high sampling rate, offering performance that meets the needs of demanding applications requiring both accuracy and speed.

Key Features

* High Resolution: The DAC904E offers 14-bit resolution, allowing for fine-grained signal generation with minimal quantization errors.
* High-Speed Conversion: With a maximum update rate of up to 1 MSPS (million samples per second), the DAC904E supports fast data conversion, making it suitable for real-time signal processing applications.
* Low Power Consumption: The device is designed with low power consumption in mind, making it ideal for portable or battery-powered devices that require efficient power management.
* Low Output Impedance: The DAC has low output impedance, which is critical for ensuring that the output signal is stable and can drive the load without distortion or loss of signal integrity.
* Fast Settling Time: The DAC904E features a fast settling time, which ensures quick response to changes in input data, enabling faster data acquisition and signal processing.
* Voltage Output: The DAC provides a voltage output, making it suitable for use in applications where a precise analog voltage signal is needed.
* Rail-to-Rail Output: The DAC’s output is rail-to-rail, meaning it can swing from the ground (0V) to the supply voltage, maximizing output range and flexibility.
* Glitch-Free Operation: The DAC is designed to operate with minimal glitches during transitions, ensuring a smooth and accurate signal output.

Electrical and Performance Specifications

* Resolution: 14 bits, providing 16,384 discrete output levels for precise control over analog signal generation.
* Sample Rate: 1 MSPS maximum, enabling high-speed data conversion for real-time signal processing applications.
* Output Voltage Range: Typically 0V to VREF (reference voltage), with a rail-to-rail output allowing maximum output swing across the supply range.
* Power Supply Voltage: Operates with a supply voltage of 2.7V to 5.5V, compatible with a wide range of system power rails.
* Power Consumption: Typically consumes 5mA at 3V supply and 10mA at 5V supply, ensuring efficient power usage.
* Reference Voltage (VREF): The DAC uses an external reference voltage, which defines the output voltage range. VREF typically ranges from 2.5V to 5V, depending on the system requirements.
* Settling Time: The DAC has a fast settling time of 6µs to 0.1% of full-scale output, which is essential for applications that require rapid response times.
* Monotonicity: The DAC904E exhibits monotonic behavior across its full input range, ensuring that output voltage increases or decreases in a predictable manner with respect to input data changes.

Functional Description

The DAC904E is a precision, voltage-output DAC that converts digital data into an analog signal. The device accepts a 14-bit parallel input, and the data is then converted into a corresponding voltage that represents the digital value. The output is typically in the form of a voltage, with the value being proportional to the input data and reference voltage (VREF). This voltage can be used to drive analog circuits such as amplifiers, filters, or directly control external devices.

* Input Interface: The DAC904E accepts a 14-bit parallel data input, which is latched into the DAC from the data bus. The digital data is then converted to an analog signal based on the current reference voltage.
* Output Driver: The output driver of the DAC is designed to provide a voltage signal that is proportional to the digital input. The device features a rail-to-rail output, enabling the signal to range from 0V to the supply voltage.
* Settling Behavior: Upon changing the digital input, the DAC output settles quickly to the new value, typically within 6µs to 0.1% of the final value. This is critical for systems requiring fast response to changes in input data.
* Power-On Reset: The DAC features a power-on-reset function to ensure a known output state when power is first applied. This ensures that no undefined or unpredictable signals are generated immediately after the system is powered on.

Pin Configuration and Description

The DAC904E is available in a standard 16-pin TSSOP package, which provides a compact form factor for efficient integration into system designs. The key pins of the DAC are described as follows:

* Pin 1 (VDD): This is the power supply pin, which should be connected to the system’s power rail (typically 2.7V to 5.5V).
* Pin 2-15 (Data Inputs): These are the 14-bit parallel data input pins (D0 to D13). The digital data is latched onto these pins for conversion to an analog signal.
* Pin 16 (VREF): This is the reference voltage pin, which defines the output voltage range. A stable reference voltage should be applied to this pin to ensure accurate DAC operation.
* Pin 5 (LDAC): The load DAC pin is used to load the data onto the DAC register. This pin is typically connected to a control signal that triggers the conversion process.
* Pin 4 (VOUT): This is the analog output pin, where the converted analog voltage is available. It provides the output signal proportional to the input data and reference voltage.

Applications

The DAC904E is used in a variety of applications that require high-speed, high-accuracy analog signal generation:

* Signal Generators: Ideal for generating sine, triangle, or square waves in signal generator applications, especially where high resolution and fast response times are required.
* Audio and Video Systems: Suitable for generating analog audio or video signals from digital data in systems like sound cards, video processing equipment, and other multimedia devices.
* Instrumentation: Can be used in laboratory and field instruments that require high-resolution voltage output for controlling and measuring analog systems.
* Control Systems: Used in industrial control systems for precise control of voltage levels in systems such as process control, motor control, and sensor interfacing.
* Data Acquisition Systems: Useful in systems that require real-time signal processing, such as data acquisition and measurement systems, where fast and accurate signal generation is needed.
* Test and Measurement Equipment: Commonly used in electronic test equipment for creating known reference voltages to test other devices or circuits.

Protection Features

* Overvoltage Protection: The DAC904E is designed to tolerate overvoltage conditions up to the supply voltage to prevent damage during operation.
* Short-Circuit Protection: The device has built-in protection mechanisms to safeguard the DAC output from short-circuit conditions.
* ESD Protection: Enhanced electrostatic discharge (ESD) protection on key pins ensures the device can withstand static discharge during handling and operation.
* Thermal Shutdown: The DAC features a thermal shutdown protection circuit to prevent overheating and potential damage in the case of excessive thermal conditions.

Thermal and Mechanical Information

* Operating Temperature Range: -40°C to +125°C, allowing the DAC to perform reliably in harsh environmental conditions, such as automotive and industrial applications.
* Package Type: 16-pin TSSOP package, providing a compact solution for space-constrained applications.
* Thermal Resistance (θJA): Typically 100°C/W, ensuring efficient heat dissipation.
* Storage Temperature Range: -65°C to +150°C, providing flexibility in storage and transport.

Summary

The Texas Instruments DAC904E is a highly accurate and efficient 14-bit DAC designed for high-speed data conversion applications. With a maximum sample rate of 1 MSPS and low power consumption, it is ideal for use in signal generation, instrumentation, control systems, and data acquisition. The DAC904E’s rail-to-rail output and fast settling time make it well-suited for real-time processing in precision applications. With protection features such as overvoltage protection, short-circuit protection, and thermal shutdown, the DAC904E provides a reliable and robust solution for demanding applications.
DAC904E Compare Parts
  • DAC904E vs DAC9881SRGET
  • DAC904E vs DAC9881SRGER
  • DAC904E vs DAC9881SBRGET
  • DAC904E vs DAC9881SBRGER
  • DAC904E vs DAC91001PFBT
  • DAC904E vs DAC91001PFBR
  • DAC904E vs DAC908U/1K
  • DAC904E vs DAC908U
  • DAC904E vs DAC908E/2K5
  • DAC904E vs DAC908E
  • DAC904E vs DAC904UG4
  • DAC904E vs DAC904U/1K
  • DAC904E vs DAC904U
  • DAC904E vs DAC904E/2K5G4
  • DAC904E vs DAC904E/2K5
  • DAC904E vs DAC902UG4
  • DAC904E vs DAC902U/1K
  • DAC904E vs DAC902U
  • DAC904E vs DAC902EG4
  • DAC904E vs DAC902E/2K5G4
  • DAC904E vs DAC902E/2K5
  • DAC904E vs DAC902E
  • DAC904E vs DAC900U/1K
  • DAC904E vs DAC900U
  • DAC904E vs DAC900TPWRQ1
  • DAC904E vs DAC900E/2K5G4
  • DAC904E vs DAC900E/2K5
  • DAC904E vs DAC900E
  • DAC904E vs DAC8881SRGETG4
  • DAC904E vs DAC8881SRGET
  • DAC904E vs DAC8881SRGER
  • DAC904E vs DAC8871SPWR
  • DAC904E vs DAC8871SPWG4
  • DAC904E vs DAC8871SPW
  • DAC904E vs DAC8871SBPWR
  • DAC904E vs DAC8871SBPWG4
  • DAC904E vs DAC8871SBPW
  • DAC904E vs DAC8841FW
  • DAC904E vs DAC8841FSZ-REEL
  • DAC904E vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.