EPC23103ENGRT
EPC23103ENGRT
Active
Description:  IC GAN EPOWER STAGE 100V 20A
Manufacturer:  EPC
History Price: $6.31000
In Stock: 28000
EPC23103ENGRT vs EPC2112ENGRT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
-
Low Side
Applications
-
DC-DC Converters
Interface
-
On/Off
Load Type
-
Inductive
Technology
-
MOSFET (Metal Oxide)
Rds On (Typ)
-
32mOhm
Current - Output / Channel
-
10A
Current - Peak Output
-
40A
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
160V (Max)
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
-
Surface Mount
Package / Case
-
10-VFBGA
Supplier Device Package
-
10-BGA (2.9x1.1)