☰
EPC23103ENGRT
EPC23103ENGRT
Active
Description:  IC GAN EPOWER STAGE 100V 20A
Manufacturer:  EPC
History Price: $6.31000
In Stock: 19700
EPC23103ENGRT Specification
Specification
Part No
EPC23103ENGRT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
EPC23103ENGRT PDF Datasheet
EPC23103ENGRT Related Parts
EPC2112ENGRT
EPC2112ENGRT
EPC
IC LOW SIDE DRIVER 10A 10BGA
EPC2115ENGRT
EPC2115ENGRT
EPC
IC LOW SIDE DRIVER 5A 10BGA
EPC2152ENGRT
EPC2152ENGRT
EPC
IC HALF BRIDGE DRVR 12.5A 12LGA
EPC23101ENGRT
EPC23101ENGRT
EPC
TRANS GAN 100V EPOWER STAGE
EPC23102ENGRT
EPC23102ENGRT
EPC
IC HALF BRIDGE DRIVER 35A 13WQFN
EPC23104ENGRT
EPC23104ENGRT
EPC
IC GAN EPOWER STAGE 100V 10A
EPC23103ENGRT Compare Parts
  • EPC23103ENGRT vs EPC23102ENGRT
  • EPC23103ENGRT vs EPC23101ENGRT
  • EPC23103ENGRT vs EPC2152ENGRT
  • EPC23103ENGRT vs EPC2115ENGRT
  • EPC23103ENGRT vs EPC2112ENGRT
  • EPC23103ENGRT FAQ
    Q1: What is the EPC EPC23103ENGRT?
    A1: The EPC EPC23103ENGRT is a high-efficiency, high-speed power MOSFET designed for power conversion and switching applications, commonly used in industries such as telecom, automotive, and industrial systems.

    Q2: What is the maximum drain-to-source voltage of the EPC EPC23103ENGRT?
    A2: The EPC EPC23103ENGRT has a maximum drain-to-source voltage (Vds) of 30V, making it suitable for low-voltage power conversion applications.

    Q3: What is the gate threshold voltage of the EPC EPC23103ENGRT?
    A3: The EPC EPC23103ENGRT has a gate threshold voltage ranging from 1V to 3V, ensuring efficient switching performance for various circuit designs.

    Q4: What type of package does the EPC EPC23103ENGRT come in?
    A4: The EPC EPC23103ENGRT is provided in a compact, surface-mount package known as a 3.3x3.3mm QFN (Quad Flat No-lead) package.

    Q5: What is the maximum continuous drain current of the EPC EPC23103ENGRT?
    A5: The maximum continuous drain current for the EPC EPC23103ENGRT is 45A, making it suitable for high-current applications.

    Q6: Is the EPC EPC23103ENGRT suitable for high-frequency applications?
    A6: Yes, the EPC EPC23103ENGRT is designed for high-speed switching, making it ideal for applications that require fast switching speeds, such as DC-DC converters and other power management circuits.

    Q7: What is the Rds(on) of the EPC EPC23103ENGRT?
    A7: The EPC EPC23103ENGRT features a low Rds(on) (drain-to-source on-resistance) of 7.3 mΩ, which minimizes power losses and improves efficiency in power conversion systems.

    Q8: How does the EPC EPC23103ENGRT handle thermal management?
    A8: The EPC EPC23103ENGRT has excellent thermal performance with a low junction-to-case thermal resistance, ensuring efficient heat dissipation during operation.

    Q9: Can the EPC EPC23103ENGRT be used in automotive applications?
    A9: Yes, the EPC EPC23103ENGRT is well-suited for automotive applications where efficient power conversion and high-speed switching are critical.

    Q10: What is the switching frequency capability of the EPC EPC23103ENGRT?
    A10: The EPC EPC23103ENGRT is capable of operating at high switching frequencies, up to several MHz, which makes it ideal for use in high-frequency power conversion circuits.

    Q11: Does the EPC EPC23103ENGRT require a specific gate driver?
    A11: Yes, the EPC EPC23103ENGRT requires a compatible gate driver for optimal performance, especially in high-speed switching applications.

    Q12: What are the key features of the EPC EPC23103ENGRT?
    A12: The key features of the EPC EPC23103ENGRT include low on-resistance (Rds(on)), high-speed switching, compact package, and high thermal performance, all contributing to its efficiency in power management.

    Q13: Can the EPC EPC23103ENGRT be used for battery-powered devices?
    A13: Yes, the EPC EPC23103ENGRT is ideal for battery-powered applications, offering high efficiency and low power losses, which helps extend battery life in portable devices.

    Q14: What is the breakdown voltage of the EPC EPC23103ENGRT?
    A14: The EPC EPC23103ENGRT has a breakdown voltage of 30V, making it suitable for low-voltage applications that require efficient power conversion.

    Q15: What type of applications would benefit from the EPC EPC23103ENGRT?
    A15: The EPC EPC23103ENGRT is perfect for applications requiring fast switching, low power loss, and high current handling, such as power supplies, motor drives, and telecom equipment.

    Q16: What is the maximum gate charge of the EPC EPC23103ENGRT?
    A16: The EPC EPC23103ENGRT has a low gate charge, which helps achieve faster switching and reduces the power consumed by the gate driver.

    Q17: Can the EPC EPC23103ENGRT be used in consumer electronics?
    A17: Yes, the EPC EPC23103ENGRT can be used in consumer electronics for efficient power management in devices like laptops, tablets, and smartphones.

    Q18: What is the typical application voltage range for the EPC EPC23103ENGRT?
    A18: The typical application voltage range for the EPC EPC23103ENGRT is between 5V and 30V, making it ideal for low-voltage DC-DC converters and power management systems.

    Q19: What is the typical operating temperature range for the EPC EPC23103ENGRT?
    A19: The EPC EPC23103ENGRT typically operates within a temperature range of -40°C to 150°C, which allows it to function reliably in both industrial and consumer applications.

    Q20: What is the switching speed of the EPC EPC23103ENGRT?
    A20: The EPC EPC23103ENGRT is designed for high-speed switching, making it suitable for applications that require rapid transitions, such as power converters and RF amplifiers.
    Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.