☰
EPC2112ENGRT
EPC2112ENGRT
Obsolete
Description:  IC LOW SIDE DRIVER 10A 10BGA
Manufacturer:  EPC
History Price: Obsolete
In Stock: 6800
EPC2112ENGRT Specification
Specification
Part No
EPC2112ENGRT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Low Side
Applications
DC-DC Converters
Interface
On/Off
Load Type
Inductive
Technology
MOSFET (Metal Oxide)
Rds On (Typ)
32mOhm
Current - Output / Channel
10A
Current - Peak Output
40A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
160V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
10-VFBGA
Supplier Device Package
10-BGA (2.9x1.1)
EPC2112ENGRT Related Parts
EPC2115ENGRT
EPC2115ENGRT
EPC
IC LOW SIDE DRIVER 5A 10BGA
EPC2152ENGRT
EPC2152ENGRT
EPC
IC HALF BRIDGE DRVR 12.5A 12LGA
EPC23101ENGRT
EPC23101ENGRT
EPC
TRANS GAN 100V EPOWER STAGE
EPC23102ENGRT
EPC23102ENGRT
EPC
IC HALF BRIDGE DRIVER 35A 13WQFN
EPC23103ENGRT
EPC23103ENGRT
EPC
IC GAN EPOWER STAGE 100V 20A
EPC23104ENGRT
EPC23104ENGRT
EPC
IC GAN EPOWER STAGE 100V 10A
EPC2112ENGRT Compare Parts
  • EPC2112ENGRT vs EPC23103ENGRT
  • EPC2112ENGRT vs EPC23102ENGRT
  • EPC2112ENGRT vs EPC23101ENGRT
  • EPC2112ENGRT vs EPC2152ENGRT
  • EPC2112ENGRT vs EPC2115ENGRT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.