EPC23103ENGRT
EPC23103ENGRT
Active
Description:  IC GAN EPOWER STAGE 100V 20A
Manufacturer:  EPC
History Price: $6.31000
In Stock: 28000
EPC23103ENGRT vs EPC23102ENGRT
Manufacturer
Series
-
ePower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Half Bridge
Applications
-
AC Motors, DC Motors, DC-DC Converters, General Purpose
Interface
-
Logic, PWM
Load Type
-
Inductive, Capacitive, Resistive
Technology
-
NMOS
Rds On (Typ)
-
5.2mOhm LS, 5.2mOhm HS
Current - Output / Channel
-
35A
Current - Peak Output
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
10V ~ 80V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit
Fault Protection
-
Current Limiting, ESD, Over Voltage, UVLO
Mounting Type
-
Surface Mount, Wettable Flank
Package / Case
-
13-PowerWFQFN
Supplier Device Package
-
13-WQFN-HR (3.5x5)