☰
EPC23102ENGRT
EPC23102ENGRT
Active
Description:  IC HALF BRIDGE DRIVER 35A 13WQFN
Manufacturer:  EPC
History Price: $9.08000
In Stock: 29280
EPC23102ENGRT Specification
Specification
Part No
EPC23102ENGRT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
Series
ePower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
AC Motors, DC Motors, DC-DC Converters, General Purpose
Interface
Logic, PWM
Load Type
Inductive, Capacitive, Resistive
Technology
NMOS
Rds On (Typ)
5.2mOhm LS, 5.2mOhm HS
Current - Output / Channel
35A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
10V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, ESD, Over Voltage, UVLO
Mounting Type
Surface Mount, Wettable Flank
Package / Case
13-PowerWFQFN
Supplier Device Package
13-WQFN-HR (3.5x5)
EPC23102ENGRT Related Parts
EPC2112ENGRT
EPC2112ENGRT
EPC
IC LOW SIDE DRIVER 10A 10BGA
EPC2115ENGRT
EPC2115ENGRT
EPC
IC LOW SIDE DRIVER 5A 10BGA
EPC2152ENGRT
EPC2152ENGRT
EPC
IC HALF BRIDGE DRVR 12.5A 12LGA
EPC23101ENGRT
EPC23101ENGRT
EPC
TRANS GAN 100V EPOWER STAGE
EPC23103ENGRT
EPC23103ENGRT
EPC
IC GAN EPOWER STAGE 100V 20A
EPC23104ENGRT
EPC23104ENGRT
EPC
IC GAN EPOWER STAGE 100V 10A
EPC23102ENGRT Compare Parts
  • EPC23102ENGRT vs EPC23103ENGRT
  • EPC23102ENGRT vs EPC23101ENGRT
  • EPC23102ENGRT vs EPC2152ENGRT
  • EPC23102ENGRT vs EPC2115ENGRT
  • EPC23102ENGRT vs EPC2112ENGRT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.