Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN9673Q
FAN9673Q
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CCM 75KHZ 32LQFP
Manufacturer:
onsemi
Datasheet:
FAN9673Q Datasheet
History Price: $6.82000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN9673Q vs FAN7528M
Part No
FAN9673Q
FAN7528M
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Mode
Continuous Conduction (CCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
18kHz ~ 40kHz, 55kHz ~ 75kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
15V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
8-SOIC