Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ onsemi FDC6901L
FDC6901L
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:
onsemi
Datasheet:
FDC6901L Datasheet
History Price: Obsolete
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FDC6901L vs FDC6331L
Part No
FDC6901L
FDC6331L
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
-
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 6V
2.5V ~ 8V
Voltage - Supply (Vcc/Vdd)
-
-
Current - Output (Max)
3A
2.8A
Rds On (Typ)
105mOhm
34mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SuperSOT?-6
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6