☰
FDC6901L
FDC6901L
Obsolete
Description:  IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:  onsemi
Datasheet:   FDC6901L Datasheet
History Price: Obsolete
In Stock: 38560
FDC6901L Specification
Specification
Part No
FDC6901L
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
-
Output Type
P-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 6V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
3A
Rds On (Typ)
105mOhm
Input Type
Non-Inverting
Features
Slew Rate Controlled
Fault Protection
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
FDC6901L PDF Datasheet
FDC6901L Related Parts
FDC6323L
FDC6323L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6324L
FDC6324L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6325L
FDC6325L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6326L
FDC6326L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6329L
FDC6329L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
INTEGRATED LOAD SWITCH
FDC6331L
FDC6331L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6332L
FDC6332L
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FDC6332L
FDC6332L
onsemi
IC PWR DRVR P-CH 1:1 SUPERSOT-6
FDC6901L Compare Parts
  • FDC6901L vs FDC6332L
  • FDC6901L vs FDC6331L
  • FDC6901L vs FDC6330L
  • FDC6901L vs FDC6330L
  • FDC6901L vs FDC6329L
  • FDC6901L vs FDC6326L
  • FDC6901L vs FDC6325L
  • FDC6901L vs FDC6324L
  • FDC6901L vs FDC6323L
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****