FT2232HL-TRAY
FT2232HL-TRAY
Active
Description:  IC USB HS DUAL UART/FIFO 64-LQFP
Manufacturer:  FTDI
History Price: $5.30000
In Stock: 8800
FT2232HL-TRAY vs FT232RNQ-TRAY
Manufacturer
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART,FIFO
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V
3.3V ~ 5.25V
Current - Supply
70mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
64-LQFP
32-VFQFN Exposed Pad
Supplier Device Package
64-LQFP (10x10)
32-QFN (5x5)