FT2232HL-TRAY
FT2232HL-TRAY
Active
Description:  IC USB HS DUAL UART/FIFO 64-LQFP
Manufacturer:  FTDI
History Price: $5.30000
In Stock: 8800
FT2232HL-TRAY Specification
Specification
Part No
FT2232HL-TRAY
Category
Interface - Controllers
Manufacturer
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART,FIFO
Interface
UART
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
70mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
FT2232HL-TRAY PDF Datasheet
FT2232HL-TRAY Related Parts
FT200XD-R
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT2232HL-TRAY Compare Parts
  • FT2232HL-TRAY vs FT260Q-T
  • FT2232HL-TRAY vs FT260Q-R
  • FT2232HL-TRAY vs FT245RQ-TRAY
  • FT2232HL-TRAY vs FT245RQ-REEL
  • FT2232HL-TRAY vs FT245RNQ-TRAY
  • FT2232HL-TRAY vs FT245RNQ-REEL
  • FT2232HL-TRAY vs FT245RNL-TUBE
  • FT2232HL-TRAY vs FT245RNL-REEL
  • FT2232HL-TRAY vs FT245RL-TUBE
  • FT2232HL-TRAY vs FT245RL-REEL
  • FT2232HL-TRAY vs FT240XS-U
  • FT2232HL-TRAY vs FT240XS-R
  • FT2232HL-TRAY vs FT240XQ-T
  • FT2232HL-TRAY vs FT240XQ-R
  • FT2232HL-TRAY vs FT234XD-T
  • FT2232HL-TRAY vs FT234XD-R
  • FT2232HL-TRAY vs FT233HPQ-TRAY
  • FT2232HL-TRAY vs FT233HPQ-REEL
  • FT2232HL-TRAY vs FT232RQ-TRAY
  • FT2232HL-TRAY vs FT232RQ-REEL
  • FT2232HL-TRAY vs FT232RNQ-TRAY
  • FT2232HL-TRAY vs FT232RNQ-REEL
  • FT2232HL-TRAY vs FT232RNL-TUBE
  • FT2232HL-TRAY vs FT232RNL-REEL
  • FT2232HL-TRAY vs FT232RL-TUBE
  • FT2232HL-TRAY vs FT232RL-REEL
  • FT2232HL-TRAY vs FT232HQ-REEL
  • FT2232HL-TRAY vs FT232HPQ-TRAY
  • FT2232HL-TRAY vs FT232HPQ-REEL
  • FT2232HL-TRAY vs FT232HL-TRAY
  • FT2232HL-TRAY vs FT232HL-REEL
  • FT2232HL-TRAY vs FT232BQ-REEL
  • FT2232HL-TRAY vs FT232BL-TRAY
  • FT2232HL-TRAY vs FT232BL-REEL
  • FT2232HL-TRAY vs FT231XS-U
  • FT2232HL-TRAY vs FT231XS-R
  • FT2232HL-TRAY vs FT231XQ-T
  • FT2232HL-TRAY vs FT231XQ-R
  • FT2232HL-TRAY vs FT230XS-U
  • FT2232HL-TRAY vs FT230XS-R
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.