IS82C52
IS82C52
Obsolete
Description:  SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:  Renesas Electronics
Datasheet:   IS82C52 Datasheet
History Price: $113.87000
In Stock: 11600
IS82C52 vs IS82C5296
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Features
-
Timer/Counter
Number of Channels
1, UART
1, UART
FIFO's
-
-
Protocol
RS232
RS232
Data Rate (Max)
1Mbps
1MBaud
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
No
With IrDA Encoder/Decoder
-
No
With False Start Bit Detection
-
Yes
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)