☰
IS82C52
IS82C52
Obsolete
Description:  SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:  Renesas Electronics
Datasheet:   IS82C52 Datasheet
History Price: $113.87000
In Stock: 29280
IS82C52 Specification
Specification
Part No
IS82C52
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
IS82C52 Related Parts
IS82C50A-5
IS82C50A-5
Renesas Electronics
IC PERIPH UART/BRG 10MHZ 44-PLCC
IS82C50A-5Z
IS82C50A-5Z
Renesas Electronics
IC PERIPH UART/BRG 10MHZ 44-PLCC
IS82C5296
IS82C5296
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
IS82C52R2490
IS82C52R2490
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
IS82C52Z
IS82C52Z
Renesas Electronics
IC CONTROLLER UART 28-PLCC
IS82C52Z96
IS82C52Z96
Renesas Electronics
IC CTRLR CMOS SERIAL 28-PLCC
IS82C55A-596
IS82C55A-596
Harris Corporation
82C55 - CMOS PROGRAMMABLE PERIPH
IS82C52 Compare Parts
  • IS82C52 vs IS82C52Z96
  • IS82C52 vs IS82C52Z
  • IS82C52 vs IS82C52R2490
  • IS82C52 vs IS82C5296
  • IS82C52 vs IS82C50A-5Z
  • IS82C52 vs IS82C50A-5
  • IS82C52 FAQ
    Q1: What is the primary function of the Renesas Electronics IS82C52?
    A1: The Renesas Electronics IS82C52 is a programmable peripheral interface (PPI) that enables communication between a microprocessor and external devices. It provides flexible I/O management with programmable control modes.

    Q2: What kind of communication modes does the IS82C52 support?
    A2: The IS82C52 supports various communication modes, including input mode, output mode, and handshake mode, which are useful for parallel data transfer and control applications.

    Q3: How many I/O pins does the IS82C52 have?
    A3: The IS82C52 provides 8 I/O lines, which can be configured for either input or output, offering flexibility for various system requirements.

    Q4: What is the typical operating voltage range for the IS82C52?
    A4: The IS82C52 operates within a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V logic systems.

    Q5: What is the clock frequency supported by the IS82C52?
    A5: The IS82C52 can operate with a clock frequency up to 10 MHz, allowing for high-speed parallel data communication in various applications.

    Q6: What type of output driver does the IS82C52 have?
    A6: The IS82C52 features a TTL-compatible output driver, enabling it to interface with standard TTL logic devices.

    Q7: Does the IS82C52 support interrupt handling?
    A7: Yes, the IS82C52 supports interrupt handling, allowing it to request the attention of the microprocessor when certain conditions are met, such as data being available or an error occurring.

    Q8: What is the typical response time for the IS82C52?
    A8: The response time of the IS82C52 depends on the clock frequency and the specific mode of operation, but it is designed to provide fast and reliable I/O communication with minimal delay.

    Q9: Can the IS82C52 be used for interfacing with external sensors?
    A9: Yes, the IS82C52 is commonly used to interface with external sensors and other peripherals by controlling data input and output in microprocessor-based systems.

    Q10: What is the package type of the IS82C52?
    A10: The IS82C52 is typically available in a 40-pin dual in-line package (DIP), which is suitable for use in both breadboard and PCB designs.

    Q11: What is the operating temperature range of the IS82C52?
    A11: The IS82C52 operates within a temperature range of -40°C to +85°C, making it suitable for both industrial and commercial applications.

    Q12: How does the IS82C52 handle I/O direction control?
    A12: The IS82C52 allows programmable control of I/O direction through control pins, making it easy to configure the data lines as inputs or outputs based on the system requirements.

    Q13: Can the IS82C52 be used for communication with other microprocessors?
    A13: Yes, the IS82C52 can be used to interface with other microprocessors, allowing for parallel communication between different processing units in complex systems.

    Q14: What are the typical applications of the IS82C52?
    A14: Typical applications of the IS82C52 include data acquisition systems, embedded control, sensor interfacing, and as a bridge between microprocessors and external devices like displays, keyboards, and printers.

    Q15: Is the IS82C52 compatible with other logic families?
    A15: Yes, the IS82C52 is TTL compatible, meaning it can work seamlessly with other TTL logic devices commonly used in embedded systems and microprocessor designs.

    Q16: What are the key advantages of using the IS82C52 in embedded systems?
    A16: The IS82C52 offers advantages like flexible I/O configurations, interrupt handling, easy integration with microprocessors, and robust performance for parallel data transfer in embedded systems.

    Q17: How is the IS82C52 configured for use in system designs?
    A17: The IS82C52 is configured by connecting the I/O pins to the appropriate external devices, setting the control lines to define the I/O mode, and using the interrupt lines for managing data flow or requesting attention from the microprocessor.

    Q18: Does the IS82C52 support high-speed data transfer?
    A18: Yes, the IS82C52 supports high-speed data transfer with a clock frequency of up to 10 MHz, allowing for efficient parallel data communication in real-time applications.

    Q19: What is the current consumption of the IS82C52?
    A19: The IS82C52 typically draws a current of about 30mA during normal operation, making it suitable for power-sensitive designs in embedded systems.

    Q20: Can the IS82C52 be used in real-time control systems?
    A20: Yes, the IS82C52 is ideal for real-time control systems, as it allows precise management of I/O operations, data communication, and interrupts for time-sensitive applications.
    Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much