IS82C5296
IS82C5296
Active
Description:  CMOS SERIAL CONTROLLER INTERFACE
Manufacturer:  Harris Corporation
Datasheet:   IS82C5296 Datasheet
History Price: Active
In Stock: 28000
IS82C5296 Specification
Specification
Part No
IS82C5296
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Timer/Counter
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1MBaud
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
No
With IrDA Encoder/Decoder
No
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
IS82C5296 PDF Datasheet
IS82C5296 Related Parts
IS82C50A-5
IS82C50A-5
Renesas Electronics
IC PERIPH UART/BRG 10MHZ 44-PLCC
IS82C50A-5Z
IS82C50A-5Z
Renesas Electronics
IC PERIPH UART/BRG 10MHZ 44-PLCC
IS82C52
IS82C52
Renesas Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL
IS82C52R2490
IS82C52R2490
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
IS82C52Z
IS82C52Z
Renesas Electronics
IC CONTROLLER UART 28-PLCC
IS82C52Z96
IS82C52Z96
Renesas Electronics
IC CTRLR CMOS SERIAL 28-PLCC
IS82C55A-596
IS82C55A-596
Harris Corporation
82C55 - CMOS PROGRAMMABLE PERIPH
IS82C5296 Compare Parts
  • IS82C5296 vs IS82C52Z96
  • IS82C5296 vs IS82C52Z
  • IS82C5296 vs IS82C52R2490
  • IS82C5296 vs IS82C52
  • IS82C5296 vs IS82C50A-5Z
  • IS82C5296 vs IS82C50A-5
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads