Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 40A 40QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL99140IRZ-TS2568 Datasheet
History Price: Obsolete
In Stock: 1960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL99140IRZ-TS2568 vs ISL99390FRZ-T
Part No
ISL99140IRZ-TS2568
ISL99390FRZ-T
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge
-
Applications
DC-DC Converters
-
Interface
PWM
-
Load Type
Inductive
-
Technology
DrMOS
-
Rds On (Typ)
-
-
Current - Output / Channel
40A
-
Current - Peak Output
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Voltage - Load
0.3V ~ 7V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Features
Bootstrap Circuit, Diode Emulation, Status Flag
-
Fault Protection
Over Temperature, Shoot-Through, UVLO
-
Mounting Type
Surface Mount
-
Package / Case
40-VFQFN Exposed Pad
-
Supplier Device Package
40-QFN (6x6)
-