ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Obsolete
Description:  IC HALF BRIDGE DRIVER 40A 40QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 1960
ISL99140IRZ-TS2568 Specification
Specification
Part No
ISL99140IRZ-TS2568
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC-DC Converters
Interface
PWM
Load Type
Inductive
Technology
DrMOS
Rds On (Typ)
-
Current - Output / Channel
40A
Current - Peak Output
-
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
0.3V ~ 7V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
ISL99140IRZ-TS2568 Related Parts
ISL55110IRZ
ISL55110IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T
ISL55110IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T7A
ISL55110IRZ-T7A
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ
ISL55111IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ-T
ISL55111IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL6571CRZ
ISL6571CRZ
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 68QFN
ISL99140IRZ-T
ISL99140IRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99125AFRZ-T
ISL99125AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99125BDRZ-T
ISL99125BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 24QFN
ISL99135AFRZ-T
ISL99135AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99135BDRZ-T
ISL99135BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 35A 24QFN
ISL99140IRZ-TS2709
ISL99140IRZ-TS2709
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99140IRZ-TS2568 Compare Parts
  • ISL99140IRZ-TS2568 vs ISL6571CRZ
  • ISL99140IRZ-TS2568 vs ISL55111IRZ-T
  • ISL99140IRZ-TS2568 vs ISL55111IRZ
  • ISL99140IRZ-TS2568 vs ISL55110IRZ-T7A
  • ISL99140IRZ-TS2568 vs ISL55110IRZ-T
  • ISL99140IRZ-TS2568 vs ISL55110IRZ
  • ISL99140IRZ-TS2568 vs ISL99392FRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99392BFRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99390HRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99390FRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99390FRZ-T
  • ISL99140IRZ-TS2568 vs ISL99390BFRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99390BFRZ-T
  • ISL99140IRZ-TS2568 vs ISL99380HRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99380HRZ-T
  • ISL99140IRZ-TS2568 vs ISL99380FRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99380FRZ-T
  • ISL99140IRZ-TS2568 vs ISL99380BFRZ-TR5935
  • ISL99140IRZ-TS2568 vs ISL99380BFRZ-T
  • ISL99140IRZ-TS2568 vs ISL99360HRZ-T
  • ISL99140IRZ-TS2568 vs ISL99360FRZ-T
  • ISL99140IRZ-TS2568 vs ISL99360BFRZ-T
  • ISL99140IRZ-TS2568 vs ISL99140IRZ-TS2709
  • ISL99140IRZ-TS2568 vs ISL99135BDRZ-T
  • ISL99140IRZ-TS2568 vs ISL99135AFRZ-T
  • ISL99140IRZ-TS2568 vs ISL99125BDRZ-T
  • ISL99140IRZ-TS2568 vs ISL99125AFRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Charles Reed
    United States
    5 stars
    2026-04-21 03:18
    Good product and work correctly .
    Quentin Giraud
    France
    5 stars
    2026-04-19 20:44
    Well received, not tested yet
    Jukka Laakso
    Finland
    5 stars
    2026-04-18 23:11
    I order 10pcs. Now test three chips and two was ID 0x441, wich is STM32F412, not STM32F407. I am wery disapointed.
    Kęstutis Darius
    Lithuania
    5 stars
    2026-04-18 01:01
    The goods are very satisfied, the seller Thank you very much.
    Justine Perrin
    France
    5 stars
    2026-04-17 15:58
    Recu in 89 days, strip, to test
    Lotte van der Veen
    Netherlands
    5 stars
    2026-04-16 13:00
    All ok, thank you!