☰
LF412CN
LF412CN
Obsolete
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF412CN Datasheet
History Price: Obsolete
In Stock: 23840
LF412CN vs LF451CM
Part No
Series
-
BI-FET II
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
15V/μs
13V/μs
Gain Bandwidth Product
4 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
50 pA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
3.6mA (x2 Channels)
3.4mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
40 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC