☰
LF451CM
LF451CM
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LF451CM Datasheet
History Price: $0.60000
In Stock: 39920
LF451CM Specification
Specification
Part No
LF451CM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
BI-FET II
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
300 μV
Current - Supply
3.4mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF451CM PDF Datasheet
LF451CM Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDR
LF411CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP
LF411CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF451CM Compare Parts
  • LF451CM vs LF444CN/NOPB
  • LF451CM vs LF444CN
  • LF451CM vs LF444CMX/NOPB
  • LF451CM vs LF444CMX
  • LF451CM vs LF444CM/NOPB
  • LF451CM vs LF444CM/NOPB
  • LF451CM vs LF444CM-NS
  • LF451CM vs LF444CM
  • LF451CM vs LF444ACN/NOPB
  • LF451CM vs LF444ACN
  • LF451CM vs LF444ACN
  • LF451CM vs LF442CN/NOPB
  • LF451CM vs LF442CN
  • LF451CM vs LF442AMH/NOPB
  • LF451CM vs LF442AMH/NOPB
  • LF451CM vs LF442AMH
  • LF451CM vs LF442AMH
  • LF451CM vs LF442ACN/NOPB
  • LF451CM vs LF442ACN/NOPB
  • LF451CM vs LF442ACN
  • LF451CM vs LF442ACN
  • LF451CM vs LF412MH/NOPB
  • LF451CM vs LF412MH
  • LF451CM vs LF412MH
  • LF451CM vs LF412CPG4
  • LF451CM vs LF412CP
  • LF451CM vs LF412CN/NOPB
  • LF451CM vs LF412CN
  • LF451CM vs LF412CDRG4
  • LF451CM vs LF412CDRE4
  • LF451CM vs LF412CDR
  • LF451CM vs LF412CDG4
  • LF451CM vs LF412CDE4
  • LF451CM vs LF412CD
  • LF451CM vs LF412ACN/NOPB
  • LF451CM vs LF412ACN
  • LF451CM vs LF411ID
  • LF451CM vs LF411CPE4
  • LF451CM vs LF411CP
  • LF451CM vs LF411CN/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)