☰
LF412CN
LF412CN
Obsolete
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF412CN Datasheet
History Price: Obsolete
In Stock: 23840
LF412CN Specification
Specification
Part No
LF412CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
15V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
1 mV
Current - Supply
3.6mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LF412CN Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDR
LF411CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP
LF411CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF412CN Description
Overview of Texas Instruments LF412CN

The Texas Instruments LF412CN is a high-performance dual operational amplifier designed for a wide range of applications, including audio processing, signal conditioning, and instrumentation. This op-amp is known for its low noise, high speed, and excellent linearity, making it suitable for both consumer and industrial applications. The LF412CN is particularly valued for its ability to operate with a single power supply, which simplifies circuit design.

Key Specifications

- Number of Amplifiers: Dual (2)
- Supply Voltage Range: ±5 V to ±15 V
- Input Voltage Range: Common-mode range extends to the negative supply
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Gain Bandwidth Product: 3 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Input Offset Voltage: 2 mV (maximum)
- Input Bias Current: 100 nA (typical)
- Power Consumption: 1.5 mA per amplifier (typical)
- Package Type: DIP-8 (Dual In-line Package)

Features

- High Slew Rate: The LF412CN features a slew rate of 0.5 V/µs, allowing it to handle fast signal changes effectively, which is essential in high-speed applications.
- Low Noise: This op-amp is designed to minimize noise, making it ideal for audio and precision measurement applications where signal integrity is critical.
- Wide Supply Voltage Range: The ability to operate from ±5 V to ±15 V provides flexibility in design, accommodating various power supply configurations.
- Single-Supply Operation: The LF412CN can operate with a single power supply, simplifying circuit design and reducing component count.
- High Input Impedance: The op-amp features high input impedance, which minimizes loading effects on preceding stages and allows for better signal fidelity.

Applications

The LF412CN is suitable for a variety of applications, including:

- Audio signal processing and amplification
- Active filters and equalizers
- Instrumentation amplifiers
- Data acquisition systems
- Voltage followers and buffers
- General-purpose signal conditioning

Performance Characteristics

The LF412CN is characterized by its excellent linearity and low distortion, which are crucial for high-fidelity audio applications. The op-amp's gain bandwidth product of 3 MHz allows it to maintain performance across a range of frequencies, making it versatile for different signal processing tasks. The low input offset voltage ensures accurate signal amplification, while the low input bias current helps maintain signal integrity in sensitive applications.

Conclusion

The Texas Instruments LF412CN is a versatile and high-performance dual operational amplifier that excels in various applications, particularly in audio and instrumentation. Its combination of low noise, high speed, and flexibility in power supply options makes it an excellent choice for designers seeking reliable and efficient signal processing solutions. With its robust performance characteristics and ease of use, the LF412CN continues to be a popular choice in both consumer and industrial electronics.
LF412CN Compare Parts
  • LF412CN vs LF444TDA2
  • LF412CN vs LF444CN/NOPB
  • LF412CN vs LF444CN
  • LF412CN vs LF444CMX/NOPB
  • LF412CN vs LF444CMX
  • LF412CN vs LF444CM/NOPB
  • LF412CN vs LF444CM/NOPB
  • LF412CN vs LF444CM-NS
  • LF412CN vs LF444CM
  • LF412CN vs LF444ACN/NOPB
  • LF412CN vs LF444ACN
  • LF412CN vs LF444ACN
  • LF412CN vs LF442CN/NOPB
  • LF412CN vs LF442CN
  • LF412CN vs LF442AMH/NOPB
  • LF412CN vs LF442AMH/NOPB
  • LF412CN vs LF442AMH
  • LF412CN vs LF442AMH
  • LF412CN vs LF442ACN/NOPB
  • LF412CN vs LF442ACN/NOPB
  • LF412CN vs LF442ACN
  • LF412CN vs LF442ACN
  • LF412CN vs LF412MH/NOPB
  • LF412CN vs LF412MH
  • LF412CN vs LF412MH
  • LF412CN vs LF412CPG4
  • LF412CN vs LF412CP
  • LF412CN vs LF412CN/NOPB
  • LF412CN vs LF412CDRG4
  • LF412CN vs LF412CDRE4
  • LF412CN vs LF412CDR
  • LF412CN vs LF412CDG4
  • LF412CN vs LF412CDE4
  • LF412CN vs LF412CD
  • LF412CN vs LF412ACN/NOPB
  • LF412CN vs LF412ACN
  • LF412CN vs LF411ID
  • LF412CN vs LF411CPE4
  • LF412CN vs LF411CP
  • LF412CN vs LF411CN/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)