LP2950-30LP
LP2950-30LP
Active
Description:  IC REG LINEAR 3V 100MA TO92-3
Manufacturer:  Texas Instruments
Datasheet:   LP2950-30LP Datasheet
History Price: $1.10000
In Stock: 30400
LP2950-30LP vs LP2992IM5X-5.0
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
16V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 100mA
0.85V @ 250mA
Current - Output
100mA
250mA
Current - Quiescent (Iq)
120 μA
95 μA
Current - Supply (Max)
14 mA
4 mA
PSRR
-
45dB (1kHz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
SC-74A, SOT-753
Supplier Device Package
TO-92-3
SOT-23-5