LP2992IM5X-5.0
LP2992IM5X-5.0
Obsolete
Description:  IC REG LINEAR 5V 250MA SOT23-5
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 7600
LP2992IM5X-5.0 Specification
Specification
Part No
LP2992IM5X-5.0
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.85V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
95 μA
Current - Supply (Max)
4 mA
PSRR
45dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LP2992IM5X-5.0 PDF Datasheet
LP2992IM5X-5.0 Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2992IM5X-5.0 Description
The Texas Instruments LP2992IM5X-5.0 is a high-performance, low-dropout (LDO) regulator designed for precise voltage regulation in a variety of sensitive applications, including portable devices, communication systems, and battery-powered systems. This device provides stable and reliable 5.0V output with low dropout voltage and high efficiency, making it ideal for systems where power consumption and space are critical.

## General Description

The LP2992IM5X-5.0 is a low-dropout regulator that provides a fixed 5.0V output. It is optimized for applications requiring low power dissipation, minimal noise, and high output voltage accuracy. With its small package and high reliability, the device is widely used in consumer electronics, industrial systems, and automotive applications. The LP2992IM5X-5.0 features a low dropout voltage, excellent load and line regulation, and high ripple rejection, ensuring clean and stable voltage even in noisy environments.

## Key Features

* Low Dropout Voltage: The LP2992IM5X-5.0 is designed with a low dropout voltage, which allows it to operate efficiently with minimal input-to-output voltage difference, ensuring power efficiency.
* Fixed 5.0V Output: The device provides a stable 5.0V output voltage, making it ideal for powering 5V digital circuits, microcontrollers, sensors, and other electronic devices.
* Excellent Line and Load Regulation: The regulator offers tight line and load regulation, which ensures stable voltage output even under varying input voltages and load conditions.
* Low Quiescent Current: The device features low quiescent current, making it ideal for energy-sensitive applications such as battery-powered systems and portable devices.
* High Ripple Rejection: With high ripple rejection, the LP2992IM5X-5.0 effectively filters out input noise and ensures a clean output voltage, suitable for sensitive analog and RF applications.
* Thermal Shutdown and Current Limiting: Built-in protection features such as thermal shutdown and current limiting ensure safe operation under fault conditions, preventing device damage.
* Small Package Size: The LP2992IM5X-5.0 is available in a small SOT-23 package, making it suitable for space-constrained designs in compact systems.
* Low Noise: This LDO regulator is designed to minimize output noise, making it suitable for noise-sensitive applications such as audio equipment and precision measurement systems.

## Specifications

* Output Voltage (Vout): 5.0V (fixed)
* Input Voltage (Vin): 2.5V to 16V
* Output Current: 150mA (maximum)
* Dropout Voltage: 40mV at 1mA load, 140mV at 150mA load (typical)
* Quiescent Current (Iq): 30µA (typical)
* Load Regulation: ±0.05% (typical)
* Line Regulation: ±0.02%/V (typical)
* Ripple Rejection: 60dB at 100Hz (typical)
* Output Voltage Accuracy: ±2% (typical)
* Thermal Shutdown: Yes (with hysteresis)
* Current Limiting: Yes
* Operating Temperature Range: -40°C to +125°C
* Package Type: SOT-23 (5-pin)

## Pin Configuration

1. Pin 1 (VIN): Input voltage pin. This is where the unregulated supply voltage is applied.
2. Pin 2 (GND): Ground pin for the regulator.
3. Pin 3 (VOUT): Output voltage pin, providing the regulated 5.0V output.
4. Pin 4 (FB): Feedback pin, used for regulating and maintaining output voltage accuracy.
5. Pin 5 (EN): Enable pin for turning the regulator on or off.

## Performance Characteristics

* Low Dropout Voltage: The LP2992IM5X-5.0 is optimized for low-voltage operation, with a dropout voltage as low as 140mV under a 150mA load. This enables efficient voltage regulation in systems where the input voltage is only slightly higher than the output voltage.
* Low Quiescent Current: The typical quiescent current is only 30µA, which is highly beneficial for battery-operated and energy-efficient applications where minimizing idle power consumption is important.
* High Ripple Rejection: The regulator provides excellent rejection of power supply ripple, offering 60dB of rejection at 100Hz. This makes it well-suited for sensitive analog circuits and RF devices that require clean and noise-free power.
* Excellent Line and Load Regulation: With tight line and load regulation, the LP2992IM5X-5.0 ensures that the output voltage remains stable despite variations in input voltage or output load conditions, providing reliable performance across a range of operating scenarios.
* Thermal and Overcurrent Protection: The built-in thermal shutdown and current-limiting features protect the device from overheating and overcurrent conditions, enhancing the reliability and longevity of the regulator and the system it powers.

## Typical Application Circuits

The LP2992IM5X-5.0 is widely used in a variety of applications that require a stable 5V power supply with low dropout voltage and low noise. Some typical applications include:

* Portable Devices: Ideal for powering portable devices such as handheld instruments, wireless sensors, and battery-powered consumer electronics, where low quiescent current is crucial for extending battery life.
* Communication Systems: Used to power communication modules, sensors, and other low-power RF systems that require stable, noise-free 5V supply.
* Automotive Electronics: Suitable for automotive control systems, sensors, and other applications that operate in harsh temperature environments, with an operating range from -40°C to +125°C.
* Audio and Video Equipment: The low noise and high ripple rejection make it ideal for powering audio amplifiers, video equipment, and other noise-sensitive analog circuits.
* Microcontroller Power Supply: Commonly used to power microcontrollers, FPGA devices, and other digital logic circuits that require a stable 5V input.

## Advantages

* Low Dropout and High Efficiency: The LP2992IM5X-5.0’s low dropout voltage ensures high efficiency, especially in applications where the input voltage is close to the output voltage.
* Compact Size: The SOT-23 package offers a small footprint, making it ideal for space-constrained applications such as portable devices and compact electronic circuits.
* Energy-Efficient: With a low quiescent current of 30µA, it is highly suitable for energy-sensitive applications where battery life is a priority.
* Robust Protection Features: The built-in thermal shutdown and current limiting ensure reliable operation and prevent damage under fault conditions.
* Low Noise: The low noise output ensures clean power delivery, making the device suitable for noise-sensitive systems such as audio and RF equipment.

## Limitations

* Limited Output Current: With a maximum output current of 150mA, the LP2992IM5X-5.0 may not be suitable for applications requiring higher current levels.
* Fixed Output Voltage: This device provides a fixed 5.0V output. Applications requiring different output voltages would need to use another version or a different LDO regulator.

## Conclusion

The Texas Instruments LP2992IM5X-5.0 is a highly efficient and reliable low-dropout regulator designed for applications that require a stable, noise-free 5.0V output. With its low dropout voltage, low quiescent current, and small package size, it is well-suited for a wide range of portable, automotive, and industrial applications. Its excellent line and load regulation, combined with thermal and current-limiting protection, ensure robust performance and long-term reliability in demanding environments.
LP2992IM5X-5.0 Compare Parts
  • LP2992IM5X-5.0 vs LP2992IM5X-5.0/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-3.3/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-3.3
  • LP2992IM5X-5.0 vs LP2992IM5X-3.0/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-2.5/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-2.5/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-2.5
  • LP2992IM5X-5.0 vs LP2992IM5X-1.8/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-1.8
  • LP2992IM5X-5.0 vs LP2992IM5X-1.8
  • LP2992IM5X-5.0 vs LP2992IM5X-1.5/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5X-1.5
  • LP2992IM5X-5.0 vs LP2992IM5-5.0/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-5.0
  • LP2992IM5X-5.0 vs LP2992IM5-5.0
  • LP2992IM5X-5.0 vs LP2992IM5-3.3/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-3.3/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-3.3-TI
  • LP2992IM5X-5.0 vs LP2992IM5-3.3
  • LP2992IM5X-5.0 vs LP2992IM5-3.3
  • LP2992IM5X-5.0 vs LP2992IM5-3.3
  • LP2992IM5X-5.0 vs LP2992IM5-3.0/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-3.0
  • LP2992IM5X-5.0 vs LP2992IM5-3.0
  • LP2992IM5X-5.0 vs LP2992IM5-2.5/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-2.5
  • LP2992IM5X-5.0 vs LP2992IM5-1.8/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-1.8
  • LP2992IM5X-5.0 vs LP2992IM5-1.8
  • LP2992IM5X-5.0 vs LP2992IM5-1.5/NOPB
  • LP2992IM5X-5.0 vs LP2992IM5-1.5
  • LP2992IM5X-5.0 vs LP2992IM5-1.5
  • LP2992IM5X-5.0 vs LP2992ILDX-5.0/NOPB
  • LP2992IM5X-5.0 vs LP2992ILDX-5.0
  • LP2992IM5X-5.0 vs LP2992ILDX-5.0
  • LP2992IM5X-5.0 vs LP2992ILDX-3.3/NOPB
  • LP2992IM5X-5.0 vs LP2992ILDX-3.3
  • LP2992IM5X-5.0 vs LP2992ILDX-2.5
  • LP2992IM5X-5.0 vs LP2992ILDX-1.8/NOPB
  • LP2992IM5X-5.0 vs LP2992ILDX-1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you