Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP3918TLX
LP3918TLX
Active
PMIC - Power Management - Specialized
Description:
POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:
National Semiconductor
Datasheet:
LP3918TLX Datasheet
History Price: $0.64000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP3918TLX vs LP3972SQ-A413
Part No
LP3918TLX
LP3972SQ-A413
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Cellular, CDMA Handset
Processor
Current - Supply
10μA (Max)
60μA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-WFBGA, DSBGA
40-WFQFN Exposed Pad
Supplier Device Package
25-DSBGA (2.46x2.46)
40-WQFN (5x5)