☰
LPC662AIM
LPC662AIM
Not For New Designs
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LPC662AIM Datasheet
History Price: $2.96000
In Stock: 4640
LPC662AIM vs LPC660AMD
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Not For New Designs
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Push-Pull, Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
0.11V/μs
0.11V/μs
Gain Bandwidth Product
350 kHz
350 kHz
-3db Bandwidth
-
-
Current - Input Bias
0.002 pA
0.002 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
86μA (x2 Channels)
160μA (x4 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
4.75 V
4.75 V
Voltage - Supply Span (Max)
15.5 V
15.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-CERDIP