☰
LPC662AIM
LPC662AIM
Not For New Designs
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LPC662AIM Datasheet
History Price: $2.96000
In Stock: 4640
LPC662AIM Specification
Specification
Part No
LPC662AIM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
0.11V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
0.002 pA
Voltage - Input Offset
1 mV
Current - Supply
86μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4.75 V
Voltage - Supply Span (Max)
15.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LPC662AIM Related Parts
LPC660AIM
LPC660AIM
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AIM/NOPB
LPC660AIM/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AIMX
LPC660AIMX
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AIMX/NOPB
LPC660AIMX/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AMD
LPC660AMD
National Semiconductor
IC CMOS 4 CIRCUIT 14CERDIP
LPC660AMJ/883
LPC660AMJ/883
Rochester Electronics
IC CMOS 4 CIRCUIT 16CDIP
LPC660IM
LPC660IM
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IM/NOPB
LPC660IM/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IMX
LPC660IMX
National Semiconductor
IC CMOS 4 CIRCUIT 14SOIC
LPC660IMX
LPC660IMX
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IMX/NOPB
LPC660IMX/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IN
LPC660IN
National Semiconductor
IC CMOS 4 CIRCUIT 14DIP
LPC662AIM Compare Parts
  • LPC662AIM vs LPC662IMX
  • LPC662AIM vs LPC662IM/NOPB
  • LPC662AIM vs LPC662AIMX/NOPB
  • LPC662AIM vs LPC662AIMX
  • LPC662AIM vs LPC662AIM/NOPB
  • LPC662AIM vs LPC662AIM/NOPB
  • LPC662AIM vs LPC662AIM-NS
  • LPC662AIM vs LPC661IN
  • LPC662AIM vs LPC661IMX/NOPB
  • LPC662AIM vs LPC661IMX
  • LPC662AIM vs LPC661IM/NOPB
  • LPC662AIM vs LPC661IM
  • LPC662AIM vs LPC661AIMX
  • LPC662AIM vs LPC660IN
  • LPC662AIM vs LPC660IMX/NOPB
  • LPC662AIM vs LPC660IMX
  • LPC662AIM vs LPC660IMX
  • LPC662AIM vs LPC660IM/NOPB
  • LPC662AIM vs LPC660IM
  • LPC662AIM vs LPC660AMJ/883
  • LPC662AIM vs LPC660AMD
  • LPC662AIM vs LPC660AIMX/NOPB
  • LPC662AIM vs LPC660AIMX
  • LPC662AIM vs LPC660AIM/NOPB
  • LPC662AIM vs LPC660AIM
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description