Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7267
LS7267
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER DUAL 24BIT 28DIP
Manufacturer:
LSI/CSI
Datasheet:
LS7267 Datasheet
History Price: $16.21000
In Stock: 420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7267 vs LS7366R
Part No
LS7267
LS7366R
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
2
1
Number of Bits per Element
24
32
Reset
Synchronous
Asynchronous/Synchronous
Timing
Synchronous
Synchronous
Count Rate
50 MHz
40 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
28-DIP
14-DIP