Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7366R
LS7366R
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 32-BIT 14DIP
Manufacturer:
LSI/CSI
Datasheet:
LS7366R Datasheet
History Price: $6.62000
In Stock: 27400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7366R vs LS7267
Part No
LS7366R
LS7267
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
BCD Counter, Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
2
Number of Bits per Element
32
24
Reset
Asynchronous/Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
40 MHz
50 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
14-DIP
28-DIP