Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1237EUA
MAX1237EUA
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
ADC, SUCCESSIVE APPROXIMATION, 1
Manufacturer:
Maxim Integrated
Datasheet:
MAX1237EUA Datasheet
History Price: $6.48000
In Stock: 40440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1237EUA vs MAX1065AEUI
Part No
MAX1237EUA
MAX1065AEUI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
165k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP
Mounting Type
-
Surface Mount