☰
MAX1677EEE
MAX1677EEE
Obsolete
Description:  IC REG BOOST ADJ/3.3V DL 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1677EEE Datasheet
History Price: Obsolete
In Stock: 20960
MAX1677EEE vs MAX889TESA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Negative
Topology
Boost
Charge Pump
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
0.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.25V, 2.5V (3.3V)
-2.5V
Voltage - Output (Max)
5.5V, 28V
-5.5V
Current - Output
350mA (Switch)
200mA
Frequency - Switching
300kHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC