Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX1677EEE
MAX1677EEE
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ/3.3V DL 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1677EEE Datasheet
History Price: Obsolete
In Stock: 20960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1677EEE Specification
Specification
Part No
MAX1677EEE
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable (Fixed)
Number of Outputs
2
Voltage - Input (Min)
0.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
5.5V, 28V
Current - Output
350mA (Switch)
Frequency - Switching
300kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1677EEE PDF Datasheet
MAX1677EEE Datasheet
Click and Download: MAX1677EEE Datasheet
MAX1677EEE Related Parts
MAX1044CPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CSA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044EPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044EPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044ESA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX15020ATP+
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX15020ATP+T
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX1677EEE Compare Parts
MAX1677EEE vs MAXM17901AMB+
MAX1677EEE vs MAXM17624AMB+T
MAX1677EEE vs MAXM17624AMB+
MAX1677EEE vs MAXM17623AMB+T
MAX1677EEE vs MAXM17623AMB+
MAX1677EEE vs MAXM17546ALY#T
MAX1677EEE vs MAXM17546ALY#
MAX1677EEE vs MAXM15464AMB+T
MAX1677EEE vs MAXM15464AMB+
MAX1677EEE vs MAXM15463AMB+T
MAX1677EEE vs MAXM15463AMB+
MAX1677EEE vs MAX8969EWL55+T
MAX1677EEE vs MAX8969EWL53+T
MAX1677EEE vs MAX8969EWL50+T
MAX1677EEE vs MAX8969EWL42+T
MAX1677EEE vs MAX8969EWL37+T
MAX1677EEE vs MAX8969EWL35+T
MAX1677EEE vs MAX8969EWL35+
MAX1677EEE vs MAX8969EWL33+T
MAX1677EEE vs MAX8954EWN+T
MAX1677EEE vs MAX8952EWE+T
MAX1677EEE vs MAX8952BEWE+T
MAX1677EEE vs MAX8952BEWE+
MAX1677EEE vs MAX8952AEWE+T
MAX1677EEE vs MAX889TESA+T
MAX1677EEE vs MAX889TESA+
MAX1677EEE vs MAX889TESA
MAX1677EEE vs MAX889SESA+T
MAX1677EEE vs MAX889SESA+
MAX1677EEE vs MAX889RESA-T
MAX1677EEE vs MAX889RESA+T
MAX1677EEE vs MAX889RESA+
MAX1677EEE vs MAX889RESA
MAX1677EEE vs MAX887HESA+T
MAX1677EEE vs MAX887HESA+
MAX1677EEE vs MAX8855ETJ+T
MAX1677EEE vs MAX8855ETJ+
MAX1677EEE vs MAX8855AETJ+T
MAX1677EEE vs MAX8855AETJ+
MAX1677EEE vs MAX8836ZEWEEE+T
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time