☰
MAX3340EEBE
MAX3340EEBE
Active
Description:  IC TRANSLTR BIDIRECTIONAL 16UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3340EEBE Datasheet
History Price: $1.07000
In Stock: 9200
MAX3340EEBE vs MAX9181EXT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
2
Voltage - VCCA
1.8 V ~ 3.6 V
3 V ~ 3.6 V
Voltage - VCCB
4 V ~ 5.5 V
-
Input Signal
-
LVPECL
Output Signal
-
LVDS
Output Type
Tri-State
Differential
Data Rate
12Mbps
400Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-UCSP (2.02x2.02)
SC-70-6