Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3340EEBE
MAX3340EEBE
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 16UCSP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3340EEBE Datasheet
History Price: $1.07000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3340EEBE Specification
Specification
Part No
MAX3340EEBE
Category
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.8 V ~ 3.6 V
Voltage - VCCB
4 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State
Data Rate
12Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
16-WFBGA, CSPBGA
Supplier Device Package
16-UCSP (2.02x2.02)
MAX3340EEBE PDF Datasheet
MAX3340EEBE Datasheet
Click and Download: MAX3340EEBE Datasheet
MAX3340EEBE Related Parts
MAX13001EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13002EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13003EBE
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13003EEUE+
Maxim Integrated
IC TRANSLATOR BIDIR 16TSSOP
MAX13003EEUE+T
Maxim Integrated
IC TRANSLATOR BIDIR 16TSSOP
MAX13004EBE
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13004EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13005EEBE+
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13005EEBE+T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13013EBT
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL 6UCSP
MAX13013EBT-T
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL 6UCSP
MAX13013EXT+T
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL SC70-6
MAX3340EEBE Compare Parts
MAX3340EEBE vs MAX9426EHJ
MAX3340EEBE vs MAX9425EHJ+
MAX3340EEBE vs MAX9424EHJ
MAX3340EEBE vs MAX9423EHJ
MAX3340EEBE vs MAX9422EHJ
MAX3340EEBE vs MAX9421EHJ
MAX3340EEBE vs MAX9420EHJ
MAX3340EEBE vs MAX9420EGJ
MAX3340EEBE vs MAX9378EUA+T
MAX3340EEBE vs MAX9378EUA+
MAX3340EEBE vs MAX9377EUA+
MAX3340EEBE vs MAX9376EUB+T
MAX3340EEBE vs MAX9376EUB+
MAX3340EEBE vs MAX9376EUB
MAX3340EEBE vs MAX9375EUA+T
MAX3340EEBE vs MAX9375EUA+
MAX3340EEBE vs MAX9374ESA
MAX3340EEBE vs MAX9374AESA
MAX3340EEBE vs MAX9374AEKA+T
MAX3340EEBE vs MAX9372EUA+T
MAX3340EEBE vs MAX9372EUA+
MAX3340EEBE vs MAX9372ESA
MAX3340EEBE vs MAX9372EKA+T
MAX3340EEBE vs MAX9372EKA+
MAX3340EEBE vs MAX9371ESA+T
MAX3340EEBE vs MAX9371ESA+
MAX3340EEBE vs MAX9371ESA
MAX3340EEBE vs MAX9370EUA+
MAX3340EEBE vs MAX9370EUA
MAX3340EEBE vs MAX9360EKA/GG8
MAX3340EEBE vs MAX9181EXT-T
MAX3340EEBE vs MAX9181EXT
MAX3340EEBE vs MAX6621AUB+T
MAX3340EEBE vs MAX6621AUB+
MAX3340EEBE vs MAX6618AUB+TG126
MAX3340EEBE vs MAX6618AUB+TG11
MAX3340EEBE vs MAX6618AUB+T
MAX3340EEBE vs MAX6618AUB+G126
MAX3340EEBE vs MAX6618AUB+
MAX3340EEBE vs MAX3397EELA+T
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great