Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, SEPIC
Buck
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
3V ~ 28V
Frequency - Switching
100kHz ~ 500kHz
200kHz ~ 500kHz
Synchronous Rectifier
No
Yes
Control Features
Enable, Frequency Control
Current Limit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-uMAX/uSOP
10-uMAX