☰
MAX6853AEE
MAX6853AEE
Active
Description:  5 X 7 MATRIX VFD CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6853AEE Datasheet
History Price: $6.38000
In Stock: 21280
MAX6853AEE vs MAX7233AFIPL
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Display Type
Vacuum Fluorescent (VF)
LCD
Configuration
5 x 7 (Matrix)
18 Segment
Interface
I2C
Parallel
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
4 Characters
Current - Supply
1.65 mA
30 μA
Voltage - Supply
2.7V ~ 36V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP