Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX7233AFIPL
MAX7233AFIPL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 18 SEGMENT 40DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7233AFIPL Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7233AFIPL vs MAX6853AEE
Part No
MAX7233AFIPL
MAX6853AEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Display Type
LCD
Vacuum Fluorescent (VF)
Configuration
18 Segment
5 x 7 (Matrix)
Interface
Parallel
I2C
Digits or Characters
4 Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
30 μA
1.65 mA
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 36V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP